EN
  • EN
  • DE

TL16C550CIPT

Part No TL16C550CIPT
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 032331-TL16C550CIPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550CIPT CAD Model

Description

The TL16C550CIPT is a high-performance, asynchronous channel UART (Universal Asynchronous Receiver/Transmitter) integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to meet the demanding requirements of today's advanced communication systems by providing enhanced UART functions with a wide range of features.

Key Features:

  • Enhanced Data Rates: The TL16C550CIPT is capable of handling serial data rates up to 1.5 Mbps, making it suitable for high-speed data communication in industrial and commercial applications.
  • Flexible Character Lengths: It supports 5-, 6-, 7-, or 8-bit characters, providing the versatility needed to accommodate various data formats and protocols.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive, this UART can significantly reduce the CPU overhead required for data handling, thereby improving system efficiency.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and allows precise selection of baud rates to ensure accurate timing and compatibility with a wide range of devices.
  • Modem Control Capability: With complete modem control capability, the TL16C550CIPT can be used in applications requiring modem interfaces, offering signals such as RTS (Request to Send) and CTS (Clear to Send).
  • Industrial Temperature Range: This device operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

The TL16C550CIPT is ideal for a variety of applications, including:

  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Computer peripheral interfacing
  • Telecommunication systems

Package and Quality:

This UART comes in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface mount technology and offers a compact footprint for space-constrained applications. The TL16C550CIPT is fabricated using Texas Instruments' high-quality manufacturing processes, ensuring high reliability and performance.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for assistance with integrating the TL16C550CIPT into your design.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9253 $55.4024
18+ $5.6823 $102.2814
28+ $5.5048 $154.1344
38+ $5.3272 $202.4336
49+ $5.1496 $252.3304
65+ $4.6169 $300.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,728 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess