Products specifications

Win Source Part Number WS1168598-Raspberry Pi CM3+ 8GB
Manufacturer Raspberry Pi 
Category Single Board Computers
Frequency 1.2 GHz
Operating Supply Voltage 1.8 V, 3.3 V
Memory Type DDR2
Number of Cores 1 Core
Ultra Librarian 3D Model Ultra Librarian Raspberry Pi CM3+ 8GB CAD Model

Description

The Raspberry Pi is a popular single-board computer (SBC) known for its versatility and affordability.

  • Frequency: 1.2 GHz
  • Operating Supply Voltage: 1.8V, 3.3V
  • Memory Type: DDR2
  • Number of Cores: 1

You May Also Be Interested in

Advantech Corp
INTEL CELERON N2930
Need more? Email Us
ECAD model for PCM-3365N-S8A1E
Digi International
COMPUTER SNGLBD LP3510 FOX7.4MHZ /
Need more? Email Us
ECAD model for 20-101-0526
Advantech Corp
PENTIUM D1508 2.2GHZ 2C /
Need more? Email Us
ECAD model for SOM-5992P2-U2A1
Advantech Corp
CIRC BRD C2D LGA775 MATX FSB1066 /
Need more? Email Us
ECAD model for AIMB-562VG-GRA1E
Advantech Corp
COMPUTER ARM I.MX6 1GHZ 1GB DDR3 /
Need more? Email Us
ECAD model for UBC-DS31CD-MDA1E
Advantech Corp
32" PCT.T/S PANEL WITH BAYTRAIL
Need more? Email Us
ECAD model for UTC-532D-PE
Gateworks Corporation
SBC 800MHZ 2 CORE 1GB RAM
Need more? Email Us
ECAD model for GW11043-1
Advantech Corp
Single Board Computers miniITX LGA1150.VGA/DP/DVI/LVDS/PCIe/2G
Need more? Email Us
ECAD model for AIMB-203G2-00A1E
Raspberry Pi
BCM2837 MPU Active Raspberry Pi 3Model B MPU Embedded Evaluation Board
Lowest to $22.9627
ECAD model for RASPBERRY PI 3

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $271.8436 $271.8436
2+ $243.7220 $487.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,710 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention