EN
  • EN
  • DE

DPX-S435-XIA1E

Part No DPX-S435-XIA1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Single Board Computers (SBCs)
Mfr Advantech Corp
Series DPX
Package Bulk
Product Status Active
Core Processor Intel® Core™ Q87
Speed 3.3GHz
Number of Cores 2/4
Cooling Type Fan
Size / Dimension 7.870" x 6.690" (199.89mm x 169.92mm)
Form Factor AT/ATX
Expansion Site/Bus PCI, PCIe
RAM Capacity/Installed 16GB/0GB
Storage Interface SATA 3.0" HDD, CFast SSD
Video Outputs DP, DVI, VGA
Ethernet GbE (2)
USB USB 2.0 (8), USB 3.0 (3)
RS-232 (422, 485) 10
Digital I/O Lines 2
Watchdog Timer Yes
Temperature Range - Operating 0°C ~ 50°C
Base Product Number DPX-S435
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
California Prop 65 Warning Information
Win Source Part Number 846754-DPX-S435-XIA1E
Ultra Librarian 3D Model Ultra Librarian DPX-S435-XIA1E CAD Model

Description

The DPX-S435-XIA1E is a single board computer (SBC) featuring an Intel® Core™ Q87 processor with a speed of 3.3GHz. Advantech Corp. manufactures it.

  • Processor: Intel® Core™ Q87, 3.3GHz
  • Ethernet: GbE
  • USB Ports: USB 2.0 and USB 3.0
  • Board Size: 7.870" x 6.690" (199.89mm x 169.92mm)
  • Package: Bulk
  • Form Factor: AT/ATX
  • Expansion Sites: PCI and PCIe
  • RAM Capacity: 16GB
  • Storage: SATA 3.0" HDD and CFast SSD
  • Video Outputs: DP, DVI, and VGA
  • RS-232 (422, 485) Ports: Yes
  • Digital I/O Lines: Yes
  • Operating Temperature: 0°C to 50°C
  • Cooling: Fan
  • Series: DPX
  • Product Status: Active

You May Also Be Interested in

Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us
Raspberry Pi
RASPBERRY PI MODEL A+ BCM2835
Need more? Email Us
Raspberry Pi
SBC 1.2GHZ 1 CORE 16GB RAM
Lowest to $254.8542
Raspberry Pi
SBC 1.5GHZ 4 CORE 2GB RAM
Need more? Email Us
Advantech Corp
32" PCT.T/S PANEL WITH BAYTRAIL
Need more? Email Us
Raspberry Pi
BCM2837 MPU Active Raspberry Pi 3Model B MPU Embedded Evaluation Board
Lowest to $20.5024
Advantech Corp
Single Board Computers miniITX LGA1150.VGA/DP/DVI/LVDS/PCIe/2G
Need more? Email Us
Raspberry Pi
Computer-On-Modules - COM The factory is currently not accepting orders for this product.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess