Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Advantech Corp
Part Status Obsolete(EOL)
Core Processor Intel Core 2 Duo/2 Quad/Celeron/Pentium
Speed 2.0GHz ~ 3.33GHz
Number of Cores 1/2/4
Cooling Type Heat Sink
Dimension 13.3" x 4.98" (338.58mm x 126.39mm)
Expansion Site/Bus PCI, PCIe
RAM Capacity/Installed 8GB/0GB
Storage Interface SATA 2.0 (6)
Video Outputs VGA
Ethernet 10/100/1000 Mbps
USB USB 2.0 (8)
RS-232 (422, 485) 5
Watchdog Timer Yes
Operating Temperature Range 0°C ~ 60°C
Win Source Part Number 763900-PCE-5124G2-00A1E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCE-5124G2-00A1E CAD Model

Description

The Advantech Corp PCE-5124G2-00A1E is an obsolete (EOL) embedded computer. The manufacturer of this product is Advantech Corp.

  • Processor: Intel Core 2 Duo/2 Quad/Celeron/Pentium
  • Speed Range: 2.0GHz to 3.33GHz
  • Operating Temperature Range: 0°C to 60°C
  • Dimensions: 13.3" x 4.98" (338.58mm x 126.39mm)
  • RAM Capacity: 8GB
  • RAM Installed: 0GB
  • Storage Interface: SATA 2.0
  • USB Ports: 6 x USB 2.0
  • RS-232 (422, 485) Ports: 5
  • Video Output: VGA
  • Expansion Site/Bus: PCI, PCIe

You May Also Be Interested in

Raspberry Pi
BCM2711 MPU Active Raspberry Pi 4Model B 4GB MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for RASPBERRY PI 4B/4GB
Advantech Corp
I.MX6 DC 1.0GHZ 1GB DRAM /
Need more? Email Us
ECAD model for ROM-3420CD-MDA1E
Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $271.8436
ECAD model for Raspberry Pi CM3+ 8GB
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
ECAD model for DS-280GB-U0A1E
Raspberry Pi
BCM2835 MPU Active Raspberry Pi Model B+ MPU Embedded Evaluation Board
Need more? Email Us
ECAD model for RASPBERRY PI B+
Raspberry Pi
BCM2837 MPU Active Raspberry Pi 3Model B MPU Embedded Evaluation Board
Lowest to $22.9627
ECAD model for RASPBERRY PI 3
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Need more? Email Us
ECAD model for SC0678
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi Compute 3+ 32GB MPU Embedded Evaluation Board
Lowest to $299.0286
ECAD model for Raspberry Pi CM3+ 32GB
Advantech Corp
Motherboard, 2.5GHz/2.9GHz/3GHz/3.1GHz/3.3GHz/3.4GHz Intel CPU 16GB DDR3 10Mbps/100Mbps/1000Mbps 2048x1536Pixels / MICROATX VGA/2 COM/10 USB/SNL LA
Need more? Email Us
ECAD model for AIMB-501L-KSA1E

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention