EN
  • EN
  • DE
  • IT

51112-0600

Part No 51112-0600
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.50mm (.098") Pitch Wire-to-Wire Plug Housing, With Retainer and Optional Panel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129032-51112-0600
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 51112-0600 CAD Model

Description

The Molex 51112-0600 is a Micro-Lock Plus Wire-to-Board Connector Housing. This connector is part of Molex's Micro-Lock Plus series, known for its secure locking mechanism and reliable electrical performance. This particular housing is a 6-circuit version and accepts 1.25mm pitch Micro-Lock Plus crimp terminals.

Applications

  • Consumer electronics
  • Automotive applications (e.g., interior lighting, infotainment systems)
  • Industrial automation equipment
  • Robotics
  • Medical devices

Features

  • Compact Design: Small footprint for space-constrained applications.
  • Positive Lock: Provides a secure connection and prevents accidental disconnections.
  • High Temperature Resistance: Suitable for applications with elevated operating temperatures.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • 1.25mm Pitch: Enables high-density connection.
  • 6 Circuits: Supports signal and power requirements.

Benefits

  • Reliable Connection: Ensures stable electrical contact, minimizing signal loss and preventing system failures.
  • Space Saving: Enables miniaturization of electronic devices.
  • Easy to Use: Simplifies assembly and maintenance processes.
  • Cost Effective: Provides a balance of performance and affordability.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The 51112-0600 housing is designed to be used with corresponding Micro-Lock Plus crimp terminals and mating headers. It features a shrouded header design to protect the pins from damage during handling and mating. This connector is RoHS compliant, ensuring it meets environmental regulations. The specific color is typically natural (off-white), but check the datasheet for definitive color information. The housing material is typically a high-performance plastic that withstands reflow soldering temperatures. It is crucial to consult the official Molex datasheet for comprehensive specifications, including voltage and current ratings, operating temperature range, and mating force requirements.

You May Also Be Interested in

Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess