EN
  • EN
  • DE

ATS-51250R-C1-R0

Part No ATS-51250R-C1-R0
Manufacturer Advanced Thermal Solutions Inc.
Catalog Thermal - Heat Sinks
Description HEAT SINK 25MM X 25MM X 19.5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Advanced Thermal Solutions Inc.
Status Active
Type Top Mount
Package Cooled BGA
Attachment Method Clip, Thermal Material
Shape Square, Angled Fins
Length 0.984" (25.00mm)
Width 0.984" (25.00mm)
Height Off Base (Height of Fin) 0.768" (19.50mm)
Thermal Resistance @ Forced Air Flow 3.8°C/W @ 200 LFM
Material Aluminum
Material Finish Black Anodized
Win Source Part Number 1114190-ATS-51250R-C1-R0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATS-51250R-C1-R0 CAD Model

Description

The ATS-51250R-C1-R0 is a top mount heatsink from Advanced Thermal Solutions Inc.

  • Shape: Square with angled fins
  • Material: Aluminum with a black anodized finish
  • Designed to cool: BGA packages
  • Length and Width: 0.984 inches
  • Fin Height: 0.768 inches
  • Thermal Resistance: 3.8°C/W @ 200 LFM

You May Also Be Interested in

Advanced Thermal Solutions Inc.
RECT HEAT SINK GENERAL PURPOSE / series Rectangular General Purpose Heat Sink
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X15MM R-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us
DFRobot
Heatsink Kit, Raspberry Pi Rohs Compliant: Yes
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 54X54X25MM XCUT T412
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Need more? Email Us
Ohmite
ALUMINUM HEATSINK 75MM BLK ANODI / Heat Sink TO-201 Aluminum Alloy Board Level, Vertical
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-3 12W H=.75" BLK / Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Need more? Email Us
Ohmite
TO-263 HEAT SINK / POLY TAPE / Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 30X30X15MM L-TAB T766 / Heat Sink Assorted (BGA, LGA, CPU, ASIC...) Aluminum Top Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2210 $76.8840
8+ $15.7712 $126.1696
12+ $15.2783 $183.3396
16+ $14.7855 $236.5680
21+ $14.2927 $300.1467
28+ $12.8140 $358.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess