EN
  • EN
  • DE

ATS-58001-C1-R0

Part No ATS-58001-C1-R0
Manufacturer Advanced Thermal Solutions Inc.
Catalog Thermal - Heat Sinks
Description RECT HEAT SINK GENERAL PURPOSE / series Rectangular General Purpose Heat Sink
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Thermal Products
Mfr Advanced Thermal Solutions Inc.
Series maxiFLOW
Package 1 per Pkg
Type Heat Sink
For Use With/Related Products General Purpose
Shape Rectangular
Base Product Number ATS-58001
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Other Names ATS1362-ND,-1209-ATS-58001-C1-R0,ATS1362,684-ATS-58001-C1-R0,ATS58001C1R0
Standard Package 100
Win Source Part Number 1132566-ATS-58001-C1-R0
Ultra Librarian 3D Model Ultra Librarian ATS-58001-C1-R0 CAD Model

Description

The ATS-58001-C1-R0 is a high-performance LED cooler from Advanced Thermal Solutions, designed to efficiently dissipate heat generated by high-power LEDs. This cooler is specifically engineered to maintain optimal operating temperatures for LEDs, ensuring their longevity and consistent performance. Its construction and design prioritize effective thermal management in demanding LED applications.

Applications

  • High-brightness LED lighting systems
  • Stage lighting
  • Architectural lighting
  • Street lighting
  • Medical lighting equipment
  • Industrial lighting applications

Features

  • High-performance heat sink
  • Designed for high-power LEDs
  • Optimized fin geometry for efficient heat dissipation
  • Lightweight construction
  • Durable materials for long-term reliability
  • RoHS compliant

Benefits

  • Extends the lifespan of LEDs by preventing overheating
  • Maintains consistent LED performance by stabilizing temperature
  • Reduces the risk of LED failure due to thermal stress
  • Enhances the overall reliability of LED lighting systems
  • Easy to integrate into existing lighting designs
  • Provides a cost-effective cooling solution

Additional Details

The ATS-58001-C1-R0 features a carefully designed fin array that maximizes surface area for effective heat transfer to the surrounding air. The heat sink is typically manufactured from aluminum, offering a balance of thermal conductivity, weight, and cost. It is compatible with a range of high-power LED packages and can be easily mounted using standard hardware. Proper thermal interface material (TIM) should be used between the LED and the heat sink to further enhance thermal performance. The cooler's dimensions are optimized to fit within common LED lighting fixture form factors, simplifying integration and design. The specific thermal resistance is a key performance parameter, indicating the cooler's ability to dissipate heat for a given temperature difference. ATS provides detailed specifications and thermal performance curves for this product, enabling engineers to accurately predict and optimize the thermal behavior of their LED systems.

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
TE Connectivity
HS 21MM ASSY ULTEM CL / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 29MM X 29MM X 19.5MM
Lowest to $20.5086
Advanced Thermal Solutions Inc.
SUPERGRIP HEATSINK 31X31X12.5MM
Lowest to $26.1494
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Advanced Thermal Solutions Inc.
HEATSINK 60X60X15MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 41X45X25MM NYLONPUSHPIN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess