EN
  • EN
  • DE

DA-T263-101E-TR

Part No DA-T263-101E-TR
Manufacturer Ohmite
Catalog Thermal - Heat Sinks
Description TO-263 HEAT SINK / POLY TAPE / Heat Sink TO-263 (D²Pak) Aluminum 2.0W @ 30°C Top Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Ohmite
Series D
Package Tape & Reel
Type Top Mount
Package Cooled TO-263 (D²Pak)
Attachment Method Solderable Feet
Shape Rectangular, Fins
Length 0.500" (12.70mm)
Width 1.020" (25.91mm)
Fin Height 0.400" (10.16mm)
Power Dissipation @ Temperature Rise 2.0W @ 30°C
Thermal Resistance @ Forced Air Flow 8.00°C/W @ 500 LFM
Material Aluminum
Material Finish Black Anodized
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names OHDA-T263-101E-TR-ND,DA-T263-101ECT,DA-T263-101EDKR,DA-T263-101ETR,OHDA-T263-101E-TR,DA-T263-101E-TR-ND
Standard Package 250
Win Source Part Number 1046425-DA-T263-101E-TR
Ultra Librarian 3D Model Ultra Librarian DA-T263-101E-TR CAD Model

Description

The Ohmite DA-T263-101E-TR is a thermal management electronic component that is designed to provide efficient cooling for your electronic devices.

  • Fin Height: 0.400 inches
  • Material: Aluminum
  • Finish: Black Anodized
  • Thermal Resistance: 8.00°C/W @ 500 LFM
  • Power Dissipation: Up to 2.0W @ 30°C
  • Application: Cooling Electronic Devices

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 60X60X15MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 CLIP-ON/TAB / Heat Sink TO-220 Aluminum 3.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us
TE Connectivity
HS 21MM ASSY ULTEM CL / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Ohmite
ALUMINUM HEATSINK 75MM BLK ANODI / Heat Sink TO-201 Aluminum Alloy Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 23MM X 23MM X 12.5MM / Heat Sink Passive BGA Spread Adhesive 6.71°C/W Blue Anodized
Lowest to $12.6721
Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess