EN
  • EN
  • DE

568103B00000G

Part No 568103B00000G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-3 12W H=.75" BLK / Heat Sink TO-3 Aluminum 5.0W @ 40°C Board Level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bulk
Product Status Obsolete
Type Board Level
Package Cooled TO-3
Attachment Method Bolt On
Shape Square
Length 1.810" (45.97mm)
Width 1.810" (45.97mm)
Fin Height 0.750" (19.05mm)
Power Dissipation @ Temperature Rise 5.0W @ 40°C
Thermal Resistance @ Forced Air Flow 1.00°C/W @ 500 LFM
Thermal Resistance @ Natural 6.70°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 568103
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 1339297-568103B00000G
Ultra Librarian 3D Model Ultra Librarian 568103B00000G CAD Model

Description

The heat sink from Aavid Thermal Division of Boyd Corporation is a high-quality heat sink that is perfect for thermal management.

  • Material: Aluminum
  • Finish: Black Anodized
  • Shape: Square
  • Package Cooled: TO-3
  • Thermal Resistance (Forced Air Flow): 1.00°C/W
  • Thermal Resistance (Natural Flow): 6.70°C/W
  • Power Dissipation: 5.0W @ 40°C Temperature Rise
  • Attachment Method: Bolt On
  • Length: 1.810" (45.97mm)
  • Width: 1.810" (45.97mm)
  • Status: Obsolete
  • Alternative to: 568103B00000G

You May Also Be Interested in

Advanced Thermal Solutions Inc.
SUPERGRIP HEATSINK 31X31X12.5MM
Lowest to $26.1494
Advanced Thermal Solutions Inc.
HEATSINK 54X54X25MM XCUT T412
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X35MM R-TAB FP
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 19.5MM
Lowest to $19.2210
Aavid Thermalloy
HEATSINK TO-220 PWR BLK W/PINS / Heat Sink TO-220 Aluminum 2.5W @ 50°C Board Level, Vertical
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
TE Connectivity
HS ASSY PPA CLIP / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 PWR CLR .700" / Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess