The AP9972AGP is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. designed for high-efficiency power conversion and switching applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and improve switching performance, making it suitable for a wide range of power management applications.
Applications:
- Synchronous rectification
- DC-DC converters
- Motor control applications
- Load switching
- Adapters
Features:
- Advanced Trench Technology: Enables low on-resistance and gate charge.
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Fast Switching Speed: Allows for efficient operation in high-frequency applications.
- RoHS Compliant: Ensures adherence to Restriction of Hazardous Substances directives.
Benefits:
- Increased Efficiency: The combination of low on-resistance and fast switching maximizes power conversion efficiency.
- Reduced Power Loss: Minimizes conduction and switching losses, leading to cooler operation and improved reliability.
- Improved Thermal Performance: Enhanced heat dissipation allows for higher power density designs.
- Enhanced System Reliability: Robust design ensures stable and reliable operation in demanding applications.
Specifications:
The AP9972AGP is an N-Channel MOSFET. The datasheet specifies a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of up to 70A, depending on the case temperature. The on-resistance (RDS(on)) is typically very low, helping to reduce power dissipation. Gate Threshold Voltage is typically around 2.5V. The device is typically available in a TO-252 package. Refer to the datasheet for precise values and operating conditions.