EN
  • EN
  • DE
  • IT

MAX270EWP-T

Part No MAX270EWP-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702754-MAX270EWP-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX270EWP-T CAD Model

Description

Maxim Integrated MAX270EWP-T: High-Performance, Programmable Universal Filters

The MAX270EWP-T from Maxim Integrated is a state-of-the-art programmable universal filter designed to meet the demanding needs of signal processing applications. This versatile component is an ideal choice for designers looking for a high-performance filtering solution that can be easily integrated into a variety of electronic systems.

At the heart of the MAX270EWP-T lies a sophisticated filter architecture that allows users to program the device for various filter responses such as low-pass, high-pass, band-pass, and notch filters. The flexibility of this filter is unmatched, providing designers with the ability to tailor the filter characteristics to their specific requirements without the need for additional hardware changes.

The device operates over a wide supply voltage range, making it suitable for both portable and stationary applications. Its low power consumption is a significant advantage for battery-powered devices, where energy efficiency is critical. Additionally, the MAX270EWP-T features a wide dynamic range, ensuring that signals are processed with high fidelity and minimal distortion.

Another remarkable feature of the MAX270EWP-T is its user-friendly interface. The filter parameters can be programmed via a simple serial interface, allowing for easy adjustment and tuning of the filter characteristics even after the product has been deployed. This level of flexibility is invaluable for applications that require post-production adjustments or for systems that operate in dynamically changing environments.

The MAX270EWP-T is available in a compact 20-pin TSSOP package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation even under harsh conditions, which is essential for industrial and automotive applications that demand high reliability.

In summary, the Maxim Integrated MAX270EWP-T programmable universal filter is an exceptional component that combines flexibility, performance, and ease of use. Its programmable nature, coupled with high precision and a small form factor, makes it an ideal choice for a wide range of applications, including audio processing, communication systems, and instrumentation.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess