EN
  • EN
  • DE

AP02N40H

Part No AP02N40H
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145127-AP02N40H
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP02N40H CAD Model

Description

The AP02N40H is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). It's designed for high-efficiency switching applications and offers a good balance between low on-resistance and fast switching speed.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert one DC voltage to another.
  • Power Inverters: Employed in inverters to convert DC power to AC power.
  • Motor Control: Integrated into motor control circuits for efficient speed and torque management.
  • Power Supplies: Utilized in switched-mode power supplies (SMPS) for efficient power delivery.
  • LED Lighting: Used in LED drivers for brightness control and power management.

Features

  • N-Channel MOSFET: Offers efficient current conduction in N-channel configuration.
  • 400V Drain-Source Voltage: Withstands drain-source voltages up to 400V.
  • 2A Continuous Drain Current: Supports a continuous drain current of up to 2A.
  • Low On-Resistance (RDS(on)): Features low on-resistance to minimize power loss during conduction.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency applications.
  • Avalanche Rated: Designed to withstand avalanche conditions for added reliability.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Fast Switching: Minimizes switching losses in high-frequency applications.
  • Reliable Operation: Avalanche rating enhances the device's robustness and reliability.
  • Compact Design: Available in compact packages for space-saving applications.
  • Environmentally Friendly: RoHS compliance ensures the device is environmentally safe.

Technical Specifications

The AP02N40H features a drain-source voltage (VDS) of 400V, a continuous drain current (ID) of 2A, and a pulsed drain current (IDM) of 6A. Its on-resistance (RDS(on)) is typically 3.8 Ohms at VGS = 10V. The gate-source voltage (VGS) is rated at ±30V. The device has a total gate charge (Qg) of 5 nC and a turn-on delay time of 5 ns. It operates over a temperature range of -55°C to +150°C. The standard package for the AP02N40H is TO-251/TO-252.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $8.2538
Genesys
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess