Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 14.4V
MSCP (Mean Spherical Candle Power) 0.7
Lens Style Round
Lens Size G-3 1/2
Lead Style Miniature Bayonet
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566491-1445
Ultra Librarian 3D Model Ultra Librarian 1445 CAD Model

You May Also Be Interested in

Interlight
60W BENTTIP CLEAR MEDIUM 60EFC
Need more? Email Us
ECAD model for WW-S901-2
Interlight
75W 130V ROUGH SERVICE E26
Need more? Email Us
ECAD model for WW-24Y0-2
Visual Communications Company - VCC
LAMP INCAND T-2 TELE SLIDE 12V
Need more? Email Us
ECAD model for 12PSB-
Interlight
4OW FROSTED TORPEDO BULB E26 M
Need more? Email Us
ECAD model for WW-L69B-4
CEC Industries
Box of 10 S8 DC BAY 24V .875A
Need more? Email Us
ECAD model for 7512
329
JKL Components Corp.
LAMP INCAN RT1.25 SPEC MIDG 2.5V
Need more? Email Us
ECAD model for 329
CEC Industries
Halogen Lamp 13V T-6 / Base: P15-25-1 Prefocus Collar
Need more? Email Us
ECAD model for HM201
Visual Communications Company - VCC
LAMP INCAND RT-3.25 MIN BAYO 14V
Need more? Email Us
ECAD model for 1815
330
Visual Communications Company - VCC
LAMP INCAND RT-1.75 MIDG FLA 14V
Need more? Email Us
ECAD model for 330

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention