Products specifications Report Issue?

Category Optoelectronics - Incandescent, Neon Lamps
Mfr CEC Industries
Package Bulk
Product Status Active
Voltage Rating 24V
MSCP (Mean Spherical Candle Power) 37
Lead Style Bayonet - Double Contact
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8539.29.2500
Win Source Part Number 550922-7512
Ultra Librarian 3D Model Ultra Librarian 7512 CAD Model

Description

The 550922-7512 is an incandescent neon lamp manufactured by CEC Industries.

  • Voltage Rating: 24V
  • Packaging: Bulk (1 piece)
  • Lead Style: Bayonet-style double contact lead
  • MSCP: 37
  • Product Status: Active

You May Also Be Interested in

JKL Components Corp.
Incandescent Lamp Clear 24V Round with Domed Top RT-1 1/2 Telephone Slide Base Liliput T5.5
Need more? Email Us
ECAD model for SM2480L
Interlight
25CTC-RED TIP 130V
Need more? Email Us
ECAD model for WX-EL01-4
JKL Components Corp.
LAMP INCAND RT-1.25 TELE SLD 12V / Incandescent Lamp Clear 12V Round with Domed Top RT-1 1/4 Telephone Slide Base Liliput T4.6
Need more? Email Us
ECAD model for SM1250M
Interlight
60W BENTTIP CLEAR MEDIUM 60EFC
Need more? Email Us
ECAD model for WW-S901-2
Visual Communications Company - VCC
LAMP INCAND T-2 TELE SLIDE 12V
Need more? Email Us
ECAD model for 12PSB-
11
JKL Components Corp.
LAMP INCAND RT-1.75 WEDGE 2.5V / Incandescent Lamp Clear 2.5V Round with Domed Top RT-1 3/4 Wedge
Need more? Email Us
ECAD model for 11
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
Need more? Email Us
ECAD model for 2112
JKL Components Corp.
LAMP INCAND RT-1.25 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 1/4 Wire Terminal
Need more? Email Us
ECAD model for 8610
CEC Industries
Box of 10 S8 SC BAY 12V 1.25A 17 / Lamp 12V S-8 / Base: BA15S Bayonet - Single Contact
Need more? Email Us
ECAD model for 7533

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention