EN
  • EN
  • DE

SDA2800AI03BX

Part No SDA2800AI03BX
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Sempron 2800+ 64bits (S754)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952340-SDA2800AI03BX
Series *
Ultra Librarian 3D Model Ultra Librarian SDA2800AI03BX CAD Model

Description

The SDA2800AI03BX is an AMD Athlon 64 2800+ processor. This processor is designed for desktop computers and offers a balance of performance and power efficiency for everyday computing tasks. It belongs to the K8 microarchitecture family.

Applications:

  • General desktop computing
  • Web browsing
  • Office applications (word processing, spreadsheets, presentations)
  • Multimedia playback (music, videos)
  • Basic gaming

Features:

  • 64-bit processing: Allows for running 64-bit operating systems and applications, enabling larger memory address spaces and improved performance in certain tasks.
  • HyperTransport technology: Provides a high-bandwidth interconnect between the processor and the chipset, improving overall system performance.
  • Integrated memory controller: Reduces latency and improves memory performance by directly connecting the processor to the system memory.
  • Cool'n'Quiet technology: Reduces power consumption and noise by dynamically adjusting the processor's clock speed and voltage based on workload.
  • Advanced Transfer Cache: Improves performance by storing frequently accessed data closer to the processor core.

Benefits:

  • Improved multitasking: The 64-bit architecture allows for smoother multitasking and running multiple applications simultaneously.
  • Enhanced multimedia experience: Faster processing speeds improve video playback and encoding performance.
  • Greater system responsiveness: HyperTransport technology reduces bottlenecks and improves overall system responsiveness.
  • Reduced power consumption: Cool'n'Quiet technology helps to conserve energy and reduce noise levels.
  • Increased data throughput: The integrated memory controller and Advanced Transfer Cache contribute to faster data access and processing.

Technical Specifications:

  • Architecture: K8
  • Clock Speed: Typically around 1.8 GHz
  • Socket Type: Socket 754
  • L2 Cache: 512 KB
  • Manufacturing Process: 90nm
  • TDP (Thermal Design Power): Around 67W

This processor is suitable for users who need a reliable and efficient processor for basic computing tasks. While not designed for demanding applications like high-end gaming or professional content creation, the SDA2800AI03BX offers a solid foundation for everyday use.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess