EN
  • EN
  • DE

MAX98307ETE+T

Part No MAX98307ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 3.3W Class-DG 16-Pin TQFN EP T/R / IC AMP AUD 3.3W MONO DG 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Class DG
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.3W x 1 @ 8 Ohm
Operating Supply Voltage 2.6 V ~ 5.25 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-TQFN (3x3)
Package 16-WFQFN Exposed Pad
Win Source Part Number 787263-MAX98307ETE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX98307
Introduction Date June 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX98307ETE+T CAD Model

Description

The MAX98307ETE+T from Maxim Integrated is a sophisticated Class D audio amplifier that provides unparalleled audio performance for a wide range of applications. Designed with Maxim's proprietary technology, this amplifier delivers high-efficiency audio amplification with minimal power consumption, making it an ideal solution for portable and space-constrained devices.

Key Features

  • Output Power: The MAX98307ETE+T offers a robust output power of 3.2W into a 4Ω load or 2.2W into an 8Ω load, ensuring loud and clear sound reproduction for a variety of audio playback scenarios.
  • High Efficiency: With a high efficiency of 92%, this audio amplifier minimizes heat generation and power loss, extending battery life in portable devices.
  • Spread-Spectrum Modulation: The integrated spread-spectrum modulation helps reduce electromagnetic interference (EMI), allowing for use in RF-sensitive environments.
  • Wide Voltage Range: The amplifier operates over a wide supply voltage range from 2.5V to 5.5V, accommodating diverse power requirements.
  • Thermal Protection: Built-in thermal overload protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
  • Compact Package: Housed in a compact, 16-pin TQFN package, the MAX98307ETE+T saves valuable board space and is easy to integrate into various designs.

Applications

The MAX98307ETE+T is versatile and can be used in a range of applications, including:

  • Portable audio devices
  • Smartphones and tablets
  • Wireless speakers
  • Portable gaming systems
  • Notebook computers

Whether you are designing a high-quality sound system for consumer electronics or looking for a reliable audio solution for industrial applications, the MAX98307ETE+T offers the performance, efficiency, and compact form factor required to meet your needs.

With its excellent audio quality, low power consumption, and ease of integration, the MAX98307ETE+T stands out as a top choice for developers and engineers seeking a high-performance audio amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5558 $51.1160
48+ $2.0971 $100.6608
74+ $2.0315 $150.3310
102+ $1.9660 $200.5320
132+ $1.9005 $250.8660
177+ $1.7039 $301.5903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess