EN
  • EN
  • DE

NSR20F20NXT5G

Part No NSR20F20NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 2A 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 2A (DC)
Voltage - Forward (Vf) (Max) @ If 470mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 20V
Mounting SMD (SMT)
Case / Package 2-DSN (1.6x.80)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1083635-NSR20F20NXT5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSR20F20NXT5G CAD Model

Description

The NSR20F20NXT5G is a cutting-edge semiconductor product from ON Semiconductor, a renowned leader in the field of energy-efficient innovations. This device is designed to cater to the needs of modern electronic circuits, providing a robust power management solution. It is particularly well-suited for applications requiring a high level of efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The NSR20F20NXT5G is engineered to have a very low forward voltage drop, which enhances overall efficiency. This feature is crucial for applications that demand minimal energy loss during operation.
  • High Current Capability: With the ability to handle high currents, this product is perfect for power-intensive applications. It ensures that even under heavy loads, performance remains consistent and reliable.
  • Power Dissipation: This device is designed with an optimal power dissipation characteristic, which ensures that it can handle the thermal challenges of high-power applications without compromising performance.
  • Compact Design: The NSR20F20NXT5G boasts a small form factor, making it ideal for space-constrained applications. Its compact design does not sacrifice power or efficiency, which is a testament to ON Semiconductor's design expertise.

Applications

The versatility of the NSR20F20NXT5G allows it to be used in a wide array of applications. It is particularly suitable for:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Applications
  • Telecommunication Infrastructure
  • Computing Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The NSR20F20NXT5G is produced with the highest standards of quality control and reliability testing, ensuring that it performs to the expectations in various environments and usage conditions.

In conclusion, the NSR20F20NXT5G from ON Semiconductor is an exceptional choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems. Its combination of low forward voltage drop, high current capability, and compact design makes it an invaluable component in a multitude of electronic applications.

You May Also Be Interested in

Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3419 $51.2850
315+ $0.3199 $100.7685
490+ $0.3089 $151.3610
700+ $0.2868 $200.7600
910+ $0.2758 $250.9780
1,135+ $0.2647 $300.4345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess