The 24C05LN is a 512 x 8 (4096 bits) Serial Electrically Erasable PROM (EEPROM) manufactured by Fairchild/ON Semiconductor. It's designed for low-voltage, low-power applications requiring non-volatile memory storage. This EEPROM utilizes a simple serial interface, making it easy to integrate into a wide range of microcontroller-based systems.
Applications:
- Consumer electronics
- Industrial control systems
- Automotive electronics
- Medical devices
- Security systems
- Data logging
Features:
- 4Kbit (512 x 8) memory organization
- 2-Wire Serial Interface: Compatible with I2C protocol.
- Low Voltage Operation: Operates from a single supply voltage, typically 2.5V to 5.5V.
- Low Power Consumption: Ideal for battery-powered applications.
- Self-Timed Write Cycle: Simplifies write operations by handling timing internally.
- Write Protect Feature: Prevents accidental data modification.
- 1,000,000 Erase/Write Cycles: Ensures long-term data retention and reliability.
- Data Retention: Typically guaranteed for 100 years.
- 8-Pin DIP and SOIC Packages: Available in standard packages for easy integration.
Benefits:
- Non-volatile memory: Data is retained even when power is removed.
- Easy to use: Simple serial interface simplifies integration with microcontrollers.
- Low power consumption: Extends battery life in portable devices.
- High endurance: Capable of a large number of erase/write cycles.
- Data protection: Write protect feature prevents accidental data loss.
- Compact size: Small package options save board space.
Additional Details:
The 24C05LN EEPROM supports standard and fast mode I2C communication, with clock frequencies up to 400 kHz. It features a page write mode, allowing multiple bytes to be written in a single operation, improving write throughput. The device also includes an address pin (A0, A1, A2 depending on the package) allowing up to eight devices to share the same I2C bus. The temperature range is typically -40°C to +85°C. The 24C05LN is commonly used to store configuration data, calibration settings, and user preferences in a wide array of applications where non-volatility, low power, and ease of integration are critical.