EN
  • EN
  • DE

HDX920XCJ4DGI

Part No HDX920XCJ4DGI
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom II X4 920 Socket AM2 (940)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952425-HDX920XCJ4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian HDX920XCJ4DGI CAD Model

Description

The HDX920XCJ4DGI is an embedded microprocessor from Advanced Micro Devices (AMD). It is part of the AMD Phenom II X4 family of quad-core processors, designed for use in embedded systems and high-performance desktop applications. This processor offers a balance of performance and features, making it suitable for demanding applications that require significant processing power.

Applications

  • High-Performance Embedded Systems: Industrial automation, medical imaging, and aerospace applications.
  • Gaming Consoles: Provides processing power for complex game logic and graphics rendering.
  • Digital Media Servers: Handles streaming and transcoding of high-definition video content.
  • Workstations: Supports professional applications for content creation, engineering, and scientific research.
  • High-End Desktop Computers: Delivers performance for demanding gaming and productivity tasks.

Features

  • Quad-Core Architecture: Provides superior multi-tasking capabilities for improved performance.
  • AMD64 Technology: Supports 64-bit operating systems and applications.
  • HyperTransport Technology: Enables high-speed communication between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 or DDR3 memory for fast data access.
  • Cool'n'Quiet Technology: Dynamically adjusts clock speed and voltage to minimize power consumption and noise.
  • Virtualization Technology: Enhances the performance and security of virtualized environments.

Benefits

  • Improved Performance: Quad-core architecture enables faster processing of multi-threaded applications and complex tasks.
  • Enhanced System Responsiveness: HyperTransport technology improves data transfer rates and reduces latency.
  • Energy Efficiency: Cool'n'Quiet technology minimizes power consumption and reduces noise levels.
  • Versatile Applications: Suitable for a wide range of demanding embedded and desktop applications.
  • Reliable Operation: Designed for continuous operation in demanding environments.
  • Enhanced Multitasking: The four cores allow for more fluent and efficient multitasking, increasing overall productivity.

Additional Details

The HDX920XCJ4DGI typically operates at a clock speed between 2.6 GHz and 2.8 GHz, depending on the specific model. It has a TDP (Thermal Design Power) of around 95W or 125W, depending on the specific model, and requires adequate cooling. The processor is compatible with motherboards that support the AMD socket AM3. It also supports various security features, such as Enhanced Virus Protection (EVP), to protect against malware attacks.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess