EN
  • EN
  • DE

AM29LV160DT-120EC/T

Part No AM29LV160DT-120EC/T
Manufacturer Advanced Micro Devices
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0431+
Reference case TSOP48
Manufacturer Advanced Micro Devices
Manufacturer Homepage www.amd.com
RoHS State Request Verification
Win Source Part Number 751827-AM29LV160DT-120EC/T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV160DT-120EC/T CAD Model

Description

The AM29LV160DT-120EC/T is a 16 Megabit, 3.0 Volt-only Flash memory device from Advanced Micro Devices (AMD). It is organized as 2,097,152 bytes or 1,048,576 words. The device is designed for systems requiring high-density, high-performance nonvolatile memory. The 'LV' in the part number indicates that it operates at a low voltage of 3.0V, making it suitable for battery-powered applications.

Applications

  • Embedded Systems: Code storage for microcontrollers and microprocessors.
  • Industrial Control Systems: Storage of configuration data and program code.
  • Networking Equipment: Storage of boot code and operating system images.
  • Consumer Electronics: Firmware storage in devices like digital cameras and MP3 players.
  • Automotive Electronics: Storing calibration data and software in automotive control units.
  • Medical Devices: Program and data storage in medical instruments.

Features

  • 3.0 Volt-Only Operation: Simplifies system design and reduces power consumption.
  • 16 Megabit Density: Provides ample storage for code and data.
  • Sector Erase Architecture: Allows for flexible and efficient memory management.
  • Page Mode Operation: Enables fast program and erase operations.
  • Unlock Bypass Program Command: Reduces programming time.
  • Top Boot Sector Configuration: Suitable for boot code storage.
  • 120 ns Access Time: Provides fast read performance.

Benefits

  • Low Power Consumption: Extends battery life in portable applications.
  • High Density: Reduces the number of components required, saving board space and cost.
  • Fast Performance: Enables quick code execution and data access.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory usage.
  • Simplified System Design: 3.0V-only operation simplifies power supply requirements.
  • Reliable Data Storage: Nonvolatile memory retains data even when power is removed.

Additional Details

The AM29LV160DT-120EC/T features a sector erase architecture, where the memory is divided into multiple sectors that can be erased individually. This allows for efficient memory management, as only the sectors that need to be updated need to be erased. The device also supports page mode operation, which enables fast program and erase operations by programming or erasing multiple bytes simultaneously. The 120ns access time ensures quick retrieval of stored data. The top boot sector configuration is specifically designed for systems where the boot code is located at the top of the memory map. The device is typically packaged in a TSOP (Thin Small Outline Package) for easy surface mounting.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3313 $60.6382
33+ $3.5539 $117.2787
51+ $3.4431 $175.5981
70+ $3.3322 $233.2540
90+ $3.2213 $289.9170
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess