EN
  • EN
  • DE

LPC1837FET256,551

Part No LPC1837FET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 256LBGA / MCU 32-bit ARM Cortex M3 RISC 1MB Flash 3.3V 256-Pin LBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Microwire, SD, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 136K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 256-LBGA
Manufacturer Package 256-LBGA (17x17)
Win Source Part Number 779987-LPC1837FET256,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1837FET256
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1837FET256,551 CAD Model

Description

The NXP LPC1837FET256,551 is a robust microcontroller that belongs to the LPC1800 series, designed for embedded applications requiring high levels of processing power and advanced peripherals. This microcontroller is based on a high-performance ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, providing the computational power necessary for complex tasks and real-time processing.

With 512 KB of on-chip flash memory and 136 KB of SRAM, the LPC1837FET256,551 offers ample storage for application code and data. The flash memory includes a unique accelerator architecture that enables high-speed reads while maintaining low power consumption. The generous SRAM size ensures smooth operation even in demanding applications, such as signal processing or complex control systems.

The device is housed in a compact 256-pin LQFP (Low-profile Quad Flat Package), which provides a space-efficient footprint while still offering an extensive range of I/O options and peripheral interfaces. Among its versatile features are multiple serial interfaces, including UARTs, SPI, I2C, and CAN, making it suitable for communication-intensive applications. It also boasts a high-speed USB 2.0 interface with on-chip PHY for device, host, or OTG (On-The-Go) configurations, enhancing its connectivity capabilities.

For applications requiring precise timing and control, the LPC1837FET256,551 is equipped with multiple timers, a PWM unit, and an advanced SCT (State Configurable Timer) subsystem. It also includes a high-resolution ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), which are essential for interfacing with analog sensors and actuators.

Security and reliability are paramount in today's embedded systems, and the LPC1837FET256,551 addresses these needs with its unique features. It includes a hardware random number generator, AES encryption engine, and a CRC engine to ensure data integrity during communication. Additionally, it offers various low-power modes to optimize power consumption for battery-powered or energy-sensitive applications.

Overall, the NXP LPC1837FET256,551 microcontroller is a powerful and flexible solution for a wide range of embedded systems. With its high-speed ARM Cortex-M3 core, extensive memory resources, and comprehensive set of peripherals, it stands out as a premier choice for engineers and developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3363 $67.0089
6+ $18.3272 $109.9632
9+ $17.7545 $159.7905
12+ $17.1817 $206.1804
16+ $16.6090 $265.7440
21+ $14.8909 $312.7089
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess