EN
  • EN
  • DE

MCP45HV51-502E/ST

Part No MCP45HV51-502E/ST
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 5KOHM 256TAP 14TSSOP / Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 5k
Interface I2C
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V, 10V ~ 36V, ±5V ~ 18V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 100ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 145
Base Product Number MCP45HV51
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1001681-MCP45HV51-502E/ST
Ultra Librarian 3D Model Ultra Librarian MCP45HV51-502E/ST CAD Model

Description

Microchip Technology MCP45HV51-502E/ST Digital Potentiometer

The MCP45HV51-502E/ST is a high-precision digital potentiometer designed and manufactured by the renowned Microchip Technology. This advanced device is part of Microchip's extensive portfolio of digital potentiometers that offer a reliable and flexible solution for a variety of applications that require precise voltage control and adjustment.

With a resistance value of 5kΩ, the MCP45HV51-502E/ST provides users with a wide range of adjustment options, making it ideal for fine-tuning and calibration tasks in electronic circuits. The digital potentiometer operates with a single supply voltage in the range of 10V to 36V or a dual supply of ±4.5V to ±18V, offering versatility for different system requirements.

The device comes in a compact TSSOP-14 package, which is suitable for space-constrained applications while still delivering robust performance. Its high-voltage capability ensures that it can be integrated into systems that operate at higher potentials without compromising on functionality or reliability.

Featuring a volatile memory, the MCP45HV51-502E/ST retains its setting only while powered, making it perfect for temporary adjustments or systems that require a reset to a default state upon power cycling. The digital potentiometer is controlled via an I2C interface, allowing for easy communication with microcontrollers and other digital systems. This interface provides a simple and efficient way to adjust the resistance without the need for mechanical potentiometer adjustments, thereby reducing wear and potential for mechanical failure.

Applications for the MCP45HV51-502E/ST are diverse and include but are not limited to: automated adjustments in industrial control systems, calibration of sensors, audio control, feedback systems, and LCD screen adjustment. The reliability and precision of the MCP45HV51-502E/ST make it an excellent choice for designers and engineers looking for a high-performance solution in their digital control circuits.

The MCP45HV51-502E/ST is a testament to Microchip Technology's commitment to providing innovative and high-quality components for the electronics industry. Its integration into your design will ensure precise control, long-term reliability, and a high degree of functionality.

You May Also Be Interested in

Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 5K 10-DFN
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 100KOHM 129TAP 8DIP
Need more? Email Us
Renesas Electronics America
IC DGTL POT 10KOHM 128TAP SC70-6
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1844 $50.9504
39+ $2.6128 $101.8992
60+ $2.5312 $151.8720
82+ $2.4495 $200.8590
106+ $2.3679 $250.9974
142+ $2.1229 $301.4518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,888 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess