EN
  • EN
  • DE

AM29F800BT-70EC

Part No AM29F800BT-70EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143853-AM29F800BT-70EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F800BT-70EC CAD Model

Description

The AM29F800BT-70EC is an 8 Mbit, 5.0 Volt-only Flash memory device organized as 1,048,576 bytes. AMD produced this memory chip with an access time of 70ns. This device offers a high degree of flexibility and performance, suitable for a wide range of embedded applications.

Applications:

  • Embedded systems requiring non-volatile memory.
  • Microcontroller program storage.
  • Data logging applications.
  • Industrial control systems.
  • Networking equipment configuration storage.

Features:

  • High Density: 8 Mbit (1MB) of storage.
  • 5.0 Volt-only Read and Write Operations: Simplifies system power requirements.
  • Sector Erase Architecture: Provides flexible sector erase capability.
  • Erase Suspend/Resume: Allows interruption of erase operations for read/program operations.
  • Program Suspend/Resume: Allows interruption of program operations for read operations.
  • Unlock Bypass Program Command: Reduces programming time.
  • Top Boot Sector Configuration: Designed for systems booting from Flash.
  • 70 ns Access Time: High-speed data access.
  • Automatic Sleep Mode: Reduces power consumption during idle periods.
  • Common Flash Interface (CFI): Provides device information for system software.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even without power.
  • Fast Access Time: Enables quick retrieval of stored data.
  • Low Power Consumption: Extends battery life in portable applications.
  • Simplified System Design: 5.0V operation reduces the complexity of power supply design.
  • Flexible Memory Management: Sector erase allows efficient memory updates.

Technical Specifications:

The AM29F800BT-70EC operates with a supply voltage of 5.0V. It has a typical access time of 70ns. The device is available in a variety of package options, including PLCC and TSOP. It supports sector protection features to prevent accidental erasure or programming of critical data. The operating temperature range is typically industrial (-40°C to +85°C).

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Lowest to $12.6416

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess