EN
  • EN
  • DE
  • IT

SN74LV14ANSRG4

Part No SN74LV14ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX SCHMITT-TRIGGER INVERTERS | IC INVERTER SCHMITT 6CH 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.75V ~ 1.5V
Logic Level - High 1.75V ~ 3.5V
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74LV14
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255160-SN74LV14ANSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV14ANSRG4 CAD Model

Description

SN74LV14ANSRG4 Hex Schmitt-Trigger Inverters

The SN74LV14ANSRG4 is a high-performance, six-channel inverter product from Texas Instruments, renowned for its robust design and versatility. This integrated circuit is particularly designed to handle Schmitt-trigger action, which makes it an ideal choice for applications requiring noise filtration and signal conditioning.

Key Features:

  • Logic Type: Hex Inverter with Schmitt-Trigger inputs
  • Operating Voltage: 2 V to 5.5 V, supporting a wide range of applications from low-voltage portable devices to standard 5V logic systems.
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, which allows for direct driving of small LEDs and other loads without additional current-limiting components.
  • Propagation Delay Time: Fast propagation delays, typically 8.2 ns at 5 V, ensuring quick response times in critical applications.
  • Temperature Range: Operational over a broad temperature range from -40°C to 85°C, suitable for industrial environments.
  • Package: Offered in a 14-pin SOIC package, providing a compact footprint for space-constrained applications.

The SN74LV14ANSRG4 is designed for high-performance logic operations while maintaining low power consumption. Its Schmitt-trigger inputs incorporate hysteresis, which enhances noise immunity and allows for slow input transition rates, making it a great choice for interfacing with noisy or slow signals. The device's ability to handle 5.5V makes it compatible with TTL levels, thus providing a flexible solution for mixed-voltage system integration.

With its advanced design, the SN74LV14ANSRG4 is suitable for an array of applications, including signal conditioning, pulse shaping, and timing circuits. Its robustness and reliability are assured by Texas Instruments' rigorous quality standards, making it a trustworthy component for both commercial and industrial electronic systems.

For detailed information, datasheets, and support, visit the official Texas Instruments website or contact your local distributor.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4709 $51.8889
50+ $2.0275 $101.3750
77+ $1.9641 $151.2357
106+ $1.9007 $201.4742
137+ $1.8374 $251.7238
183+ $1.6473 $301.4559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess