EN
  • EN
  • DE

AM29030-33GC

Part No AM29030-33GC
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description IC MPU 33MHZ 145PGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Core Processor AM29030
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
Graphics Acceleration Yes
Voltage - I/O 5V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 145-PGA
Supplier Device Package 145-PGA
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 48804-AM29030-33GC
Ultra Librarian 3D Model Ultra Librarian AM29030-33GC CAD Model

Description

AM29030-33GC Microprocessor

The AM29030-33GC is a high-performance microprocessor designed to deliver exceptional processing power and efficiency. Engineered for both general-purpose and specialized applications, it offers robust computational capabilities that make it an ideal choice for various technological environments.

  • Applications:
  • Embedded systems
  • Industrial automation
  • Networking equipment

Features & Benefits

  • High Clock Speed: Operates at 33 MHz, allowing for rapid data processing and task execution.
  • Power Efficiency: Designed to maximize performance while minimizing power consumption.
  • Versatile Architecture: Supports a wide range of programmable functionalities for diverse applications.

With its advanced architecture and adaptable design, the AM29030-33GC serves as a cornerstone in embedded computing innovation.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess