EN
  • EN
  • DE

TDA8954J/N1,112

Part No TDA8954J/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D 2X210W DBS23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 420W x 1 @ 8 Ohm; 210W x 2 @ 4 Ohm
Operating Supply Voltage ±12.5 V ~ 42.5 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package DBS23P
Package 23-SIP Formed Leads
Manufacturer Homepage www.nxp.com
Win Source Part Number 742483-TDA8954J/N1,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8954
Introduction Date September 29, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian TDA8954J/N1,112 CAD Model

Description

The TDA8954J/N1,112 from NXP is a high-performance, stereo Class-D audio amplifier with 210 W output power per channel at 4 ohms. It is designed for a wide range of applications, including home audio systems, professional audio systems, and automotive audio systems.

The TDA8954J/N1,112 features a number of advanced features, including:

  • High efficiency: The TDA8954J/N1,112 is highly efficient, with a typical efficiency of over 90%. This means that it produces less heat and consumes less power than traditional Class-AB amplifiers.
  • Low distortion: The TDA8954J/N1,112 has very low distortion, with a total harmonic distortion (THD) of less than 0.01%. This ensures that your audio will sound clear and accurate.
  • Wide frequency response: The TDA8954J/N1,112 has a wide frequency response, from 20 Hz to 20 kHz. This means that it can reproduce the full range of human hearing.
  • Comprehensive protection features: The TDA8954J/N1,112 includes a number of protection features, such as short-circuit protection, thermal protection, and overvoltage protection. These features help to protect your amplifier and your speakers from damage.

The TDA8954J/N1,112 is a versatile and powerful audio amplifier that is ideal for a wide range of applications. It is easy to use and has a number of advanced features that make it a great choice for both audiophiles and professional users.

Here are some specific examples of how the TDA8954J/N1,112 can be used:

  • In a home audio system, the TDA8954J/N1,112 can be used to power a pair of bookshelf speakers or floor-standing speakers. It can also be used to power a subwoofer.
  • In a professional audio system, the TDA8954J/N1,112 can be used to power stage monitors or PA speakers. It can also be used to power a subwoofer in a DJ system.
  • In an automotive audio system, the TDA8954J/N1,112 can be used to power the front speakers, rear speakers, and subwoofer.

No matter how you use it, the TDA8954J/N1,112 is a great choice for high-quality audio amplification.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess