EN
  • EN
  • DE

ADXB28OCK23GM

Part No ADXB28OCK23GM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon II X2 B28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952710-ADXB28OCK23GM
Series *
Ultra Librarian 3D Model Ultra Librarian ADXB28OCK23GM CAD Model

Description

The AMD ADXB28OCK23GM is a processor designed for embedded applications, offering a balance of performance and power efficiency. While specific details on this exact model are limited, based on the product category (Embedded Microprocessor) and manufacturer (AMD), we can infer its capabilities and potential uses.

Applications

  • Industrial Control Systems: Used in automation and process control equipment, where reliability and consistent performance are critical.
  • Thin Clients: Powering virtual desktop infrastructure, providing a secure and centralized computing environment.
  • Networking Equipment: Found in routers, switches, and firewalls for data processing and network management.
  • Digital Signage: Driving content delivery on displays in retail, transportation, and public spaces.
  • Gaming Machines: Integrating into gaming consoles, and arcade machines to provide a high-performance computing platform

Features

  • Multi-Core Architecture: Enables parallel processing, improving performance for demanding tasks.
  • Integrated Graphics: Provides display output capabilities without the need for a discrete graphics card.
  • Energy Efficiency: Designed for low power consumption, reducing heat generation and extending battery life in portable devices.
  • Security Features: Incorporates hardware-based security technologies to protect against unauthorized access and malware.
  • Extended Temperature Range: Capable of operating in harsh environments with extreme temperatures.

Benefits

  • Improved Performance: Multi-core architecture accelerates complex computations and improves overall system responsiveness.
  • Reduced Power Consumption: Energy-efficient design lowers operating costs and minimizes environmental impact.
  • Enhanced Security: Hardware-based security features protect sensitive data and prevent unauthorized access.
  • Increased Reliability: Ruggedized design ensures stable operation in demanding environments.
  • Cost-Effectiveness: Integrated graphics and low power consumption reduce overall system costs.

Given its design as an embedded processor, it likely uses a BGA (Ball Grid Array) packaging for direct surface mounting on the motherboard, which optimizes space and connectivity. It also would include integrated I/O interfaces, such as USB, Ethernet, and serial ports, facilitating connectivity with peripherals and network devices. Memory controller support for DDR memory, which provides fast data access, is also typical for embedded processors like the ADXB28OCK23GM.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess