EN
  • EN
  • DE

BY550-50

Part No BY550-50
Manufacturer Diotec Semiconductor AG
Catalog Discrete Semiconductor Products
Description DIODE STANDARD 50V 5A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesRectifiersSingle Diodes
Mfr Diotec Semiconductor
Packaging Cut Tape (CT)Bulk
Part Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1 V @ 5 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5 μs
Current - Reverse Leakage @ Vr 5 μA @ 50 V
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package Axial
Operating Temperature - Junction -50°C ~ 175°C
Ultra Librarian 3D Model Ultra Librarian BY550-50 CAD Model

You May Also Be Interested in

General Semiconductor
DIODE STANDARD 1200V 1A DO214AC
Lowest to $0.1384
Diotec Semiconductor AG
DIODE ZENER 24V 2W DO214AA
Need more? Email Us
General Semiconductor
DIODE STANDARD 300V 30A TO247AC
Lowest to $7.2410
Comchip Technology
DIODE STANDARD 50V 1A DO41
Lowest to $0.0548
Central Semiconductor Corp
15V 500MW SMD DIODE-ZENER SINGLE
Need more? Email Us
Vishay
DIODE STANDARD 75V 150MA SOD323
Need more? Email Us
Vishay
DIODE ZENER 15V 500MW DO204AH
Need more? Email Us
Infineon Technologies
IGBT MOD 600V 25A 71.5W MOD
Need more? Email Us
MaxLinear Inc
MOSFET N-CH 600V 1.5A SOT223
Lowest to $25.9091

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1558 $50.6350
785+ $0.1279 $100.4015
1,215+ $0.1239 $150.5385
1,670+ $0.1199 $200.2330
2,160+ $0.1159 $250.3440
2,890+ $0.1039 $300.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess