EN
  • EN
  • DE

LM26003QMH

Part No LM26003QMH
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827709-LM26003QMH
Ultra Librarian 3D Model Ultra Librarian LM26003QMH CAD Model

Description

The LM26003QMH is a versatile and efficient switching regulator from the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is designed to cater to a wide range of applications, providing a reliable and flexible solution for your voltage regulation needs.

At the heart of the LM26003QMH is a step-down (buck) regulator with a switch-mode power supply design that enables the conversion of a higher input voltage to a lower output voltage with high efficiency. This characteristic is particularly beneficial for applications where power efficiency is critical, such as in portable devices, industrial control systems, and automotive electronics.

Key Features:

  • Wide Input Voltage Range: The LM26003QMH operates with an input voltage range from 4.5V to 42V, making it suitable for use in systems with varying power supplies, including those powered by batteries or industrial power rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.225V to some percentage of the input voltage, allowing for great flexibility in power design to meet the needs of different loads and applications.
  • High Efficiency: With its integrated 0.17 Ohm N-Channel MOSFET, the regulator achieves high efficiency, which is essential for reducing heat dissipation and improving system reliability.
  • Robust Protection Features: The device includes over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and longevity of both the regulator and the system it powers.
  • Quality and Reliability: As a product of Texas Instruments, the LM26003QMH is designed to meet the highest standards of quality and reliability, ensuring consistent performance even in demanding conditions.

Applications:

The LM26003QMH is ideal for a diverse array of applications, including but not limited to automotive infotainment systems, industrial power systems, telecommunications equipment, and consumer electronics. Its robust design and flexible features make it an excellent choice for engineers and designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support for personalized assistance with the LM26003QMH.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7076 $51.4444
46+ $2.2216 $102.1936
70+ $2.1522 $150.6540
97+ $2.0827 $202.0219
125+ $2.0133 $251.6625
167+ $1.8050 $301.4350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess