EN
  • EN
  • DE

ADX630WFK42GI

Part No ADX630WFK42GI
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Phenom II X4 630 Socket
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952442-ADX630WFK42GI
Series *
Ultra Librarian 3D Model Ultra Librarian ADX630WFK42GI CAD Model

Description

The ADX630WFK42GI is an AMD Athlon II X4 630 processor. This is a quad-core processor designed for desktop computers. It provides a balance of performance and power efficiency, suitable for a variety of computing tasks.

Applications:

  • Desktop Computers
  • Gaming Rigs (entry-level)
  • Home Theater PCs
  • Office Workstations
  • Everyday Computing

Features:

  • Quad-Core Architecture
  • 2.8 GHz Clock Speed
  • L2 Cache: 2MB (512KB per core)
  • Socket AM3
  • 45nm Manufacturing Process

Benefits:

  • Provides good multi-tasking performance
  • Suitable for running multiple applications simultaneously
  • Enhances overall system responsiveness
  • Compatible with a wide range of motherboards
  • Offers a cost-effective solution for desktop computing

Additional Details:

The ADX630WFK42GI has a clock speed of 2.8 GHz and features four physical cores, allowing it to handle multiple threads efficiently. It utilizes the Socket AM3, making it compatible with various motherboards supporting this socket. The processor has a total of 2MB of L2 cache (512KB per core), which helps to improve performance by providing faster access to frequently used data. The 45nm manufacturing process contributes to its relatively low power consumption. The thermal design power (TDP) is approximately 95W. This processor does not have integrated graphics, so a discrete graphics card is required for displaying video. The Athlon II X4 630 is a good choice for users looking for a budget-friendly quad-core processor for everyday computing, light gaming, and office productivity. While it might not offer the same level of performance as more modern processors, it still provides a capable computing experience for many common tasks. The integrated memory controller supports DDR3 memory. It is important to ensure that the motherboard supports the specific TDP of the processor.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
IBM
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess