EN
  • EN
  • DE

PI2EQX3232AZDEX

Part No PI2EQX3232AZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SAS/SATA 2CH 48TQFN / IC Re-Driver SAS/SATA 2CH 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series ReDriver
Packaging Reel package
Type Buffer, ReDriver
Applications SAS, SATA
Input CML
Output CML
Data Rate (Maximum) 3.2Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Operating Supply Voltage 1.8V
Operating Temperature Range 0°C ~ 70°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 791775-PI2EQX3232AZDEX
Popularity Medium
Supply and Demand Status Limited
Family Name PI2EQX3232A
Introduction Date September 25, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian PI2EQX3232AZDEX CAD Model

Description

PI2EQX3232AZDEX - High-Performance ReDriver from Diodes Incorporated

The PI2EQX3232AZDEX is a cutting-edge signal conditioning ReDriver from Diodes Incorporated, designed to enhance signal integrity by performing equalization on deteriorated inputs before retransmitting them to the outputs. This specialized integrated circuit (IC) is particularly suited for high-speed signal chains that require pristine signal quality over extended distances or through noisy environments.

Key Features

  • Signal Integrity: Equipped with advanced equalization techniques, the PI2EQX3232AZDEX is capable of restoring signals to their original integrity, making it ideal for high-speed data transmission applications.
  • High-Speed Performance: This ReDriver supports data rates up to 8 Gbps, catering to the needs of fast communication protocols and ensuring compatibility with next-generation data transfer standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power dissipation, which is crucial for maintaining the thermal integrity of systems and for applications that are sensitive to power consumption.
  • Programmable Equalization: The PI2EQX3232AZDEX provides programmable equalization levels, allowing for fine-tuning to achieve optimal performance across various cable lengths and signal conditions.
  • Flexible Application: This ReDriver is suitable for a wide range of applications, including USB 3.0, SATA 3.0, PCI Express 2.0, and other high-speed interfaces, making it a versatile choice for system designers.

Applications

With its robust feature set, the PI2EQX3232AZDEX is an excellent solution for a multitude of applications where signal integrity is paramount. It is commonly used in:

  • Desktop and Laptop PCs
  • Server and Storage Systems
  • Networking Equipment
  • Consumer Electronics
  • Data Center Infrastructure

Technical Specifications

The device is packaged in a compact, surface-mountable form factor and is specified for operation over the industrial temperature range. It features a single power supply voltage and comes with an I2C interface for device configuration and management.

Conclusion

The PI2EQX3232AZDEX from Diodes Incorporated stands out as a high-performance ReDriver that ensures signal integrity across various high-speed interfaces. Its programmability, low power consumption, and support for multiple data rates make it an indispensable component for system designers aiming to achieve reliable and efficient data transmission in their products.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
Lowest to $2.6898

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess