EN
  • EN
  • DE

FS100R12PT4

Part No FS100R12PT4
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description EconoPACK™4 Modul mit schnellem Trench/Feldstopp IGBT4 und Emitter Controlled 4 Diode und PressFIT / NTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1175654-FS100R12PT4
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS100R12PT4 CAD Model

Description

The FS100R12PT4 is an IGBT module manufactured by Infineon Technologies. It is designed for high-power switching applications, offering a combination of high current handling capability and efficient switching performance.

Applications

  • Traction Drives
  • Medium Voltage Drives
  • Wind Turbines
  • Solar Inverters
  • Industrial Drives

Features

  • 1200V Blocking Voltage: Suitable for medium voltage applications.
  • 100A Continuous Collector Current: High current handling capability.
  • Low VCE(sat): Reduces conduction losses.
  • Fast Switching Speed: Enables high frequency operation.
  • Integrated Diode: Includes an anti-parallel diode for inductive load handling.
  • Isolated Baseplate: Provides electrical isolation for easy mounting.

Benefits

  • High Efficiency: Reduces energy consumption and heat dissipation.
  • Reliable Performance: Ensures stable operation in demanding environments.
  • Simplified System Design: Reduces component count and simplifies layout.
  • Improved Thermal Management: Optimized for efficient heat dissipation.
  • Lower System Cost: Reduces overall component count and heat sink requirements.

Additional Details

The FS100R12PT4 IGBT module is designed for applications requiring high power and efficient switching. The low VCE(sat) minimizes conduction losses, contributing to overall system efficiency. The fast switching speed allows for higher operating frequencies, enabling the design of more compact and efficient power electronic systems. The integrated diode provides a freewheeling path for inductive loads, simplifying the design and reducing the need for external components. The isolated baseplate provides electrical isolation between the power semiconductors and the mounting surface, simplifying system assembly and improving safety. This IGBT module is typically packaged in a robust housing designed for efficient heat dissipation, ensuring reliable operation in demanding environments. It is a suitable choice for applications such as traction drives, medium voltage drives, and renewable energy systems where high power and efficiency are critical.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
450A 3.3kV FS (Field Stop) IGBT Modules RoHS
Lowest to $927.4627
Infineon Technologies
394W 40A 1.35kV TO-247-3 Single IGBTs RoHS
Lowest to $3.4926
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Silan
TO-3P-3 Single IGBTs RoHS
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.1941 $137.1941
2+ $132.6209 $265.2418
3+ $118.9015 $356.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess