EN
  • EN
  • DE
Part No 4038
Manufacturer Adafruit Industries LLC
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description TINYFPGA BX ICE40 FPGA DEV BRD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Adafruit Industries LLC
Series iCE40™ LP
Package Bulk
Product Status Active
Type FPGA
For Use With/Related Products iCE40LP8K
Platform TinyFPGA BX iCE40 LP FPGA
Contents Board(s)
Utilized IC / Part iCE40LP8K
Base Product Number ICE40
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 545851-4038
Ultra Librarian 3D Model Ultra Librarian 4038 CAD Model

Description

The iCE40 LP FPGA Development Board is a versatile evaluation board designed for embedded complex logic applications.

  • FPGA: It features the iCE40LP8K FPGA
  • Compatibility: and is compatible with the iCE40LP8K series.
  • Package: The board comes in a bulk package
  • Included Boards: and includes one board.
  • Platform: The TinyFPGA BX iCE40 LP FPGA platform is utilized for programming and development.
  • Manufacturer: The board is manufactured by Adafruit Industries LLC
  • Status: and is an active product in their lineup.
  • Programming Environment: The suggested programming environment for this board is not specified.
  • Interconnect System: The interconnect system is also not specified.
  • MSL Level: It has an MSL level of 1, meaning it has an unlimited shelf life.
  • HTSUS Code: The board is categorized under HTSUS code 8473.30.1180.

You May Also Be Interested in

Digilent, Inc.
PROGRAM DEV NEXYS VIDEO
Need more? Email Us
Digilent, Inc.
NEXYS A7 ECE FPGA TRAINER BOARD
Need more? Email Us
Microchip Technology
KIT DEV IGLOO M1AGL
Need more? Email Us
Altera
5SGSMD5K2F40C2N EVAL BRD
Need more? Email Us
Amd
EVALUATION KIT ZYNQ-7000 ZC706 / Zynq-7000 AP SoC ZC706 PCIe Card XC7Z045 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Need more? Email Us
Digilent, Inc.
PYNQ-Z1 PYTHON DEV BOARD ONLY
Need more? Email Us
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Lowest to $7,761.1941
Amd
KIT EVAL ZYNQUS+ MPSOC ZCU106 ED
Need more? Email Us
Intel
CYCLONE 10 EVALUATION KIT / Cyclone 10 LP FPGA 10CL025 Cyclone® 10 LP FPGA Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.5764 $140.5764
2+ $135.8905 $271.7810
3+ $121.8329 $365.4987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess