Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr Intel
Series Cyclone® 10 LP
Package Box
Type FPGA
For Use With/Related Products 10CL025
Platform Cyclone 10 LP FPGA
Contents Board(s)
Interconnect System Arduino R3 Shield, Pmod
Suggested Programming Environment Quartus Prime
Base Product Number 10CL025
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8473.30.1180
California Prop 65 Warning Information
Win Source Part Number 1349732-EK-10CL025U256
Ultra Librarian 3D Model Ultra Librarian EK-10CL025U256 CAD Model

Description

The Intel Cyclone® 10 LP is a FPGA development board used for evaluation of embedded complex logic. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Board Compatibility: Cyclone 10 LP FPGA
  • Suggested Programming Environment: Quartus Prime
  • Interconnect System: Arduino R3 Shield and Pmod
  • Package Type: Box
  • Standard Package: 1
  • Applications: Various applications that require high-performance and low-power consumption
  • Series: Cyclone 10 LP

You May Also Be Interested in

Microchip Technology
KIT DEV IGLOO M1AGL
Need more? Email Us
ECAD model for M1AGL1000-DEV-KIT
Digilent, Inc.
BOARD FPGA BASYS3 FOR VIVADO
Need more? Email Us
ECAD model for 410-183
Amd
KRIA KR260 ROBOTIC START KIT ED
Need more? Email Us
ECAD model for SK-KR260-G-ED
Amd
XILINX ZYNQ ULTRASCALE+ MPSOC ZC
Need more? Email Us
ECAD model for EK-U1-ZCU102-G
Digilent, Inc.
NETFPGA 1G CML
Need more? Email Us
ECAD model for 6015-410-001
Alorium Technology LLC
SNO + SNOMAKR FPGA DEVELOPMENT K
Need more? Email Us
ECAD model for SNOMAKRKIT
Digilent, Inc.
BOARD CMOD A7-35T FPGA 48DIP
Need more? Email Us
ECAD model for 410-328-35
Lattice Semiconductor Corporation
iCE40 HX FPGA iCEblink40-HX1K iCE40HX1K iCE40™ HX FPGA Evaluation Board
Need more? Email Us
ECAD model for ICE40HX1K-BLINK-EVN
Amd
KIT EVAL ZYNQUS+ MPSOC ZCU106 ED
Need more? Email Us
ECAD model for EK-U1-ZCU106-G-ED

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention