EN
  • EN
  • DE

EK-Z7-ZC706-G

Part No EK-Z7-ZC706-G
Manufacturer Amd
Catalog Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Description EVALUATION KIT ZYNQ-7000 ZC706 / Zynq-7000 AP SoC ZC706 PCIe Card XC7Z045 Zynq®-7000 FPGA + MCU/MPU SoC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Mfr AMD
Series Zynq®-7000
Package Box
Type FPGA + MCU/MPU SoC
For Use With/Related Products XC7Z045
Platform Zynq-7000 AP SoC ZC706 PCIe Card
Contents Board(s) , Cable(s) , Power Supply, Accessories
Interconnect System FMC, Pmod
Suggested Programming Environment Vivado
Base Product Number XC7Z045
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1338439-EK-Z7-ZC706-G
Ultra Librarian 3D Model Ultra Librarian EK-Z7-ZC706-G CAD Model

Description

This development board is designed for electronic components and is an evaluation board for embedded complex logic (FPGA, CPLD).

  • Type: Evaluation Board
  • Function: FPGA + MCU/MPU SoC
  • Series: Zynq-7000
  • Package: Box
  • For Use With/Related Products: XC7Z045
  • Standard Package: 1
  • Supplied Contents: Board(s), Cable(s), Power Supply, Accessories
  • Platform: Zynq-7000 AP SoC ZC706 PCIe Card
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8471.50.0150
  • Manufacturer: AMD
  • Base Product Number: XC7Z045
  • Suggested Programming Environment: Vivado
  • Interconnect System: FMC, Pmod

You May Also Be Interested in

Terasic Inc.
DEV BOARD INTEL ATOM N2600
Need more? Email Us
Intel
CYCLONE 10 EVALUATION KIT / Cyclone 10 LP FPGA 10CL025 Cyclone® 10 LP FPGA Evaluation Board
Need more? Email Us
Intel
ARRIA V STARTER KIT / Arria V GX FPGA Starter 5AGXFB3 Arria® V GX FPGA Evaluation Board
Need more? Email Us
Amd
KRIA KR260 ROBOTIC START KIT ED
Need more? Email Us
Digilent, Inc.
CORA Z7: ZYNQ-Z7000 SINGLE CORE
Need more? Email Us
Digilent, Inc.
ARTY S7-25T: SPARTAN-7 FPGA DEVE
Need more? Email Us
Amd
DEV KIT EMBEDDED SPARTAN 6 / Spartan-6 LXT FPGA Embedded PCIe Card XC6SLX45T Spartan®-6 LXT FPGA Evaluation Board
Need more? Email Us
Digilent, Inc.
NEXYS A7 ECE FPGA TRAINER BOARD
Need more? Email Us
Terasic Inc.
DE10-NANO CYCLONE V SE SOC KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess