EN
  • EN
  • DE

BF3225-L1R4NAAT/LF

Part No BF3225-L1R4NAAT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008502-BF3225-L1R4NAAT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF3225-L1R4NAAT/LF CAD Model

Description

The BF3225-L1R4NAAT/LF is a multilayer chip inductor designed for high-frequency applications, particularly in wireless communication circuits. This component is characterized by its small size, high Q-factor, and excellent self-resonant frequency. It is commonly used for impedance matching, filtering, and resonant circuits in mobile devices and other RF applications.

Applications

  • Mobile Phones
  • Wireless LAN (WLAN)
  • Bluetooth Modules
  • GPS Devices
  • RF Transceivers

Features

  • High Q-Factor for low loss
  • High Self-Resonant Frequency
  • Small Size (3.2mm x 2.5mm)
  • Excellent Temperature Stability
  • Surface Mount Device (SMD)
  • Lead-Free (RoHS Compliant)

Benefits

  • Enhanced Circuit Performance: The high Q-factor minimizes energy loss, leading to improved signal integrity and overall circuit efficiency.
  • Stable Operation: Excellent temperature stability ensures consistent performance across a wide range of operating temperatures.
  • Compact Design: The small size enables high-density component placement in miniaturized electronic devices.
  • Easy Assembly: Surface mount design simplifies the manufacturing process, reducing assembly time and costs.
  • Environmentally Friendly: Lead-free construction ensures compliance with environmental regulations.

Additional Details

The BF3225-L1R4NAAT/LF has an inductance value of 1.4nH with a tolerance of ±0.3nH. The rated current is typically around 400mA, but the exact value may vary depending on the specific application. The operating temperature range is specified as -55°C to +125°C. The package size is 3225 (3.2mm x 2.5mm x Height Varies). This inductor utilizes a ceramic core material to ensure stable performance at high frequencies.

You May Also Be Interested in

Amic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess