EN
  • EN
  • DE

A29L004TL-70F

Part No A29L004TL-70F
Manufacturer Amic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990657-A29L004TL-70F
Categories OEM Parts(A-B)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A29L004TL-70F CAD Model

Description

The A29L004TL-70F is a 4 Mbit (512K x 8) CMOS Flash Memory device manufactured by Amic. It's designed for applications needing non-volatile storage with fast read access and efficient power management.

Applications

  • Embedded systems for storing program code.
  • Industrial control equipment.
  • Network devices.
  • Consumer electronics.
  • Medical devices.

Features

  • 4 Mbit (512K x 8) CMOS Flash Memory
  • Fast access time: 70ns
  • Single 3V power supply
  • Sector erase architecture
  • Low power consumption
  • Erase Suspend/Resume
  • Embedded Erase and Program Algorithms
  • Automatic Program Timing
  • JEDEC standard pinout

Benefits

  • Fast read access ensures quick code execution.
  • Low voltage operation suitable for battery-powered systems.
  • Sector erase provides efficient memory management.
  • Erase Suspend/Resume allows interruption of erase operations for data access.
  • Embedded algorithms simplify programming.
  • JEDEC standard pinout enables easy integration.

Additional Details

The A29L004TL-70F operates on a single 3V power supply, making it suitable for low-power applications. The sector erase architecture allows for efficient management of memory blocks. The device's embedded erase and program algorithms simplify the process of updating the memory. This Flash memory offers reliable non-volatile storage for a wide range of embedded applications. It uses a standard JEDEC pinout to facilitate integration into existing or new designs.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0863
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess