EN
  • EN
  • DE

ME6211C25M5G-N

Part No ME6211C25M5G-N
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830719-ME6211C25M5G-N
Ultra Librarian 3D Model Ultra Librarian ME6211C25M5G-N CAD Model

Description

The ME6211C25M5G-N is a low dropout (LDO) linear regulator manufactured by Microne. It is specifically designed to deliver a stable 2.5V output voltage. This regulator is ideal for use in various portable electronic devices, wireless communication equipment, and battery-powered systems where efficient power management and a compact form factor are crucial.

Applications:

  • Portable Electronics: Powering microcontrollers, memory, and other integrated circuits in devices like MP3 players, portable gaming consoles, and handheld instruments.
  • Wireless Communication Devices: Providing a stable voltage supply for RF transceivers, Bluetooth modules, and other wireless communication ICs.
  • Battery-Powered Equipment: Efficiently regulating voltage in battery-powered sensors, meters, and data loggers.
  • Wearable Technology: Powering sensors, displays, and communication modules in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing a reliable power source for low-power microcontrollers and sensors in connected devices.

Features:

  • Fixed Output Voltage: Provides a stable 2.5V output.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Typically available in a compact SOT-23-5 or similar package for space-constrained applications.

Benefits:

  • Improved Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms safeguard against potential damage.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Compact Size: Small package allows for easy integration into space-limited designs.

Additional Details:

The ME6211C25M5G-N typically operates with an input voltage range of 2.0V to 6.0V. The device exhibits excellent line and load regulation characteristics, ensuring a stable 2.5V output even with variations in input voltage or load current. The 'M5G' often refers to a specific packaging configuration or tape and reel option. The '-N' suffix likely denotes a specific product revision or environmental compliance characteristic. Always consult the official Microne datasheet for the most accurate and up-to-date specifications, including operating temperature range, maximum input voltage, and detailed application notes.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,330+ $0.0377 $50.1410
3,240+ $0.0309 $100.1160
5,000+ $0.0300 $150.0000
6,900+ $0.0290 $200.1000
8,930+ $0.0280 $250.0400
11,955+ $0.0251 $300.0705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,000 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess