EN
  • EN
  • DE

LT3092MPST#PBF

Part No LT3092MPST#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description Adjustable Current Source Automotive 4-Pin(3+Tab) SOT-223 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Case / Package TO-261-4
Height 1.8 mm
Lead Free Lead Free
Max Input Voltage 40 V
Max Junction Temperature (Tj) 125 °C
Max Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Input Voltage 1.2 V
Min Operating Temperature -55 °C
Min Supply Voltage 1.2 V
Nominal Supply Current 10 µA
Number of Outputs 1
Number of Pins 3
Operating Supply Current 300 µA
Output Current 200 mA
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1162685-LT3092MPST#PBF
Categories PMIC - Power Management - Specialized
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3092MPST#PBF CAD Model

Description

Product Overview: LT3092MPST#PBF

The LT3092MPST#PBF is a meticulously engineered current source and current sink from Analog Devices Inc., a renowned leader in the field of high-performance analog integration. This product is part of the expansive LT series, known for its precision and reliability in various applications. The LT3092MPST#PBF stands out with its robust design and versatile features, making it an ideal choice for a wide range of current control solutions.

Key Features

  • Programmable Current Source/Sink: With the capability to set the output current from 0.5mA to 200mA, this device offers exceptional flexibility. The current is programmed with a single resistor, simplifying design considerations and minimizing external component requirements.
  • Wide Operating Voltage Range: The LT3092MPST#PBF operates over a wide voltage range of 1.2V to 40V, accommodating a broad spectrum of power supplies and ensuring compatibility with diverse systems.
  • High Accuracy: Precision is paramount in current control, and this device delivers with an impressive initial set accuracy of 1% and a temperature coefficient of merely 20ppm/°C, ensuring reliable performance over varying conditions.
  • Thermal Protection: Built-in thermal shutdown functionality safeguards the device from overheating, enhancing its durability and operational longevity.
  • Robust Package: The LT3092MPST#PBF is available in a thermally efficient, surface-mountable SOT-223 package, which is designed to handle higher power levels and is suitable for compact PCB layouts.

Applications

The versatility of the LT3092MPST#PBF makes it well-suited for a multitude of applications, including:

  • LED Driver Circuits
  • Constant Current Regulators
  • Battery Chargers
  • Power Supplies
  • Industrial and Automotive Electronics

Conclusion

The LT3092MPST#PBF from Analog Devices Inc. is a testament to the company's commitment to innovation and quality. Whether used in industrial control systems, automotive applications, or consumer electronics, this current source/sink ensures a reliable and precise performance. Its ease of use, combined with its robustness, makes it an essential component for designers looking to streamline their power management solutions.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3887 $55.1661
7+ $15.0882 $105.6174
11+ $14.6167 $160.7837
15+ $14.1452 $212.1780
19+ $13.6737 $259.8003
25+ $12.2592 $306.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess