The A29L004UL-70F is a 4 Mbit Flash Memory manufactured by Amic Semiconductor. It is organized as 512K x 8 bits and operates at 3V. This memory chip is designed for applications where low power consumption and fast read access are critical.
Applications
- Embedded systems
- Wireless communication devices
- Handheld devices
- Consumer electronics
- Internet of Things (IoT) devices
Features
- 4 Mbit (512K x 8) Flash Memory
- 3V Single Power Supply
- Fast Access Time: 70ns
- Sector Erase Architecture
- Low Power Consumption
Benefits
- Non-volatile storage: Retains data even when power is removed
- Fast read access: Enables quick program execution and data retrieval
- Low power consumption: Extends battery life in portable devices
- Sector erase: Allows for flexible data management and efficient updates
- Compact size: Suitable for space-constrained applications
Additional Details
The A29L004UL-70F is typically available in a 32-pin TSOP package. It features a sector erase architecture, enabling selective erasing of memory blocks for efficient data management. Its low power consumption makes it ideal for battery-powered devices. The operating temperature range typically spans from -40°C to +85°C. This flash memory device is designed to provide reliable and long-lasting data storage in various embedded applications.