EN
  • EN
  • DE

MAX9736AETJ/V+

Part No MAX9736AETJ/V+
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STEREO 35W 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201497-MAX9736AETJ/V+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Linear Amplifiers Audio Amplifiers
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Voltage - Supply 8V ~ 28V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX9736AETJ/V+ CAD Model

Description

From the renowned manufacturer Analog Devices Inc., the MAX9736AETJ/V+ stands out as a high-performance audio amplifier designed for a multitude of applications. This integrated circuit is part of the MAX9736 series, which is known for delivering exceptional sound quality with low distortion and high efficiency.

Key Features

  • Class D Operation: The MAX9736AETJ/V+ operates as a Class D amplifier, ensuring high-efficiency audio amplification with reduced heat dissipation, making it ideal for space-constrained applications.
  • High Output Power: It is capable of delivering up to 2 x 15W into 8Ω loads or 2 x 30W into 4Ω loads, providing ample power for a wide range of audio systems.
  • Wide Supply Voltage Range: This amplifier can operate across a broad supply voltage range from 8V to 28V, offering flexibility for various design requirements.
  • Integrated Protection: The device includes a comprehensive set of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • High-Quality Sound: With its low 0.04% THD+N (Total Harmonic Distortion plus Noise) at 1W into 4Ω, the MAX9736AETJ/V+ provides high-fidelity audio reproduction that is appreciated by audiophiles and casual listeners alike.

Applications

The versatility of the MAX9736AETJ/V+ makes it suitable for a wide array of audio applications. It is commonly used in:

  • Home Theater Systems
  • Powered Speakers
  • Televisions
  • Multimedia Monitors
  • Portable Audio Systems

Package and Quality

The MAX9736AETJ/V+ comes in a compact 32-pin TQFN (Thin Quad Flat No Leads) package, which is designed to occupy minimal space on a printed circuit board. Analog Devices Inc. ensures that each unit meets rigorous quality standards, providing designers and engineers with a reliable, high-quality audio amplification solution.

Whether you are developing a high-end audio system or looking for a dependable amplifier for your next project, the MAX9736AETJ/V+ by Analog Devices Inc. offers the performance and features to meet your needs.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess