EN
  • EN
  • DE

LM2902-SR

Part No LM2902-SR
Manufacturer 3Peak
Catalog OEM Parts (J - L)
Description Quad, 26-V, 1.2-MHz operational amplifier 14-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069918-LM2902-SR
Categories OEM Parts(J-L)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2902-SR CAD Model

Description

The LM2902-SR is a quad operational amplifier (op-amp) manufactured by 3Peak. It houses four independent, high-gain operational amplifiers on a single chip. These op-amps are designed for single-supply operation and offer a wide input voltage range, making them suitable for diverse applications.

Applications:

  • Transducer Amplifiers
  • DC Gain Blocks
  • All Standard Op-Amp Circuits
  • Voltage Control Oscillators
  • DAC Output Amplifiers

Features:

  • Quad Op-Amp: Integrates four operational amplifiers in one package.
  • Single-Supply Operation: Operates from a single supply voltage.
  • Wide Supply Voltage Range: Typically operates from 3V to 32V (or ±1.5V to ±16V with dual supplies).
  • Low Input Bias Current: Reduces loading on the signal source.
  • Low Input Offset Voltage: Ensures accurate amplification.
  • Internal Frequency Compensation: Simplifies circuit design.

Benefits:

  • Versatile: Suitable for a broad range of applications due to its flexibility and features.
  • Reduced Component Count: The quad configuration saves board space and reduces the number of components.
  • Simplified Design: Internal frequency compensation simplifies the design process.
  • Cost-Effective: Provides four op-amps at a lower cost than using discrete components.
  • Improved System Performance: Offers stable and reliable operation.

Additional Details:

The LM2902-SR offers a common-mode input voltage range that includes ground, which is beneficial for single-supply applications. The output voltage can swing close to ground, enhancing efficiency in low-voltage circuits. Each amplifier in the LM2902-SR is internally compensated for unity gain, simplifying design and reducing the need for external components. The device is designed to be stable over a wide range of operating conditions. The ability to operate from a single supply voltage is particularly useful in portable and battery-powered applications. Its reliable performance and versatility make it a popular choice for various analog signal processing applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Thomas & Betts
LDP20-120-2 - Thomas and Betts Joslyn PD LDP201202 LIGHT DUTY SURGE PROTE
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
TT Electronics
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess