EN
  • EN
  • DE

LT1241MJ8

Part No LT1241MJ8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Duty Cycle 48 %
Fall Time 30 ns
Max Supply Voltage 25 V
Mount Through Hole
Number of Pins 8
Output Current 1 A
Rise Time 50 ns
RoHS Non-Compliant
Switching Frequency 500 kHz
Win Source Part Number 1011461-LT1241MJ8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1241MJ8 CAD Model

Description

Product Overview: LT1241MJ8 by Linear Technology

The LT1241MJ8 is a robust and versatile pulse width modulation (PWM) controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is specifically engineered to cater to the demanding requirements of power supply and DC/DC converter applications. The LT1241MJ8 stands out with its high-frequency operation and numerous features that enhance the efficiency and reliability of the systems it is integrated into.

Key Features

  • High-Frequency Operation: The LT1241MJ8 can operate at frequencies up to 500kHz, which allows for smaller and more efficient designs by enabling the use of compact inductors and capacitors.
  • Current Mode Control: With current mode control, this PWM controller offers excellent transient response and cycle-by-cycle current limiting, which provides protection against short circuits and overloads.
  • Automatic Burst Mode Operation: This feature significantly improves light-load efficiency by reducing the switching frequency and minimizing quiescent current when the load is light or in standby.
  • Shutdown and Soft-Start Capabilities: The LT1241MJ8 includes a shutdown pin that allows the user to turn off the chip, reducing power consumption to a minimum. The soft-start function limits inrush current and provides a controlled voltage ramp-up, which is crucial for preventing stress on power components.

Applications

  • Switching Power Supplies
  • DC/DC Converters
  • Telecommunications Infrastructure
  • Industrial Power Systems
  • Automotive Electronics

Package and Quality

The LT1241MJ8 is housed in an 8-lead CerDIP package, which ensures a high level of durability and thermal performance, making it suitable for various industrial environments. Linear Technology's commitment to quality means that this PWM controller is manufactured to meet stringent standards, ensuring reliability and performance consistency across applications.

With its advanced features and robust design, the LT1241MJ8 from Linear Technology is an excellent choice for designers looking to create efficient and reliable power management solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess