Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series SJ3418
Package Roll
Type Hook and Loop - Loop Only
Length 150.00' (45.72m)
Width 0.625" (15.88mm)
Mounting Type Sew On
Features Flame Retardant
Material Polyamide (PA), Nylon
Color Black
Base Product Number SJ3418FR
Other Names 70070090793,02120062673,3M162154,00021200626739,SJ3418FR,7000051784,7000051774
Standard Package 18
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5806.10.2400
Win Source Part Number 1275183-SJ3418FR
Ultra Librarian 3D Model Ultra Librarian SJ3418FR CAD Model

Description

The 3M SJ3418FR is a flame retardant hook and loop - loop only reclosable fastener.

  • Color: Black
  • Material: Polyamide (PA), Nylon
  • Length: 150.00' (45.72m)
  • Width: 0.625" (15.88mm)
  • Package: Roll
  • Fasteners: 18
  • Mounting Type: Sew on
  • ECCN: EAR99

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ3418FR
3M
Need more? Email Us
ECAD model for SJ-3463
3M
Need more? Email Us
ECAD model for SJ3533N
3M
Need more? Email Us
ECAD model for SJP7402-3/4-50-BLACK
3M
Need more? Email Us
ECAD model for SJP7401-1-1/2-50-BLACK
3M
Need more? Email Us
ECAD model for SJ3571
3M
Need more? Email Us
ECAD model for SJ3531
3M
Need more? Email Us
ECAD model for SJ3401
3M
Need more? Email Us
ECAD model for SJ3419FR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention