Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series Scotchmate™
Package Roll
Type Hook and Loop - Hook Only
Length 150.00' (45.72m)
Width 2.000" (50.80mm)
Mounting Type Sew On
Features Flame Retardant
Material Polyamide (PA), Nylon
Color Beige
Base Product Number SJ3419FR
Other Names 00021200237157,02120023715,3M162160,7000144899,70070094886,SJ3419FR
Standard Package 6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5806.10.2400
Win Source Part Number 1275188-SJ3419FR
Ultra Librarian 3D Model Ultra Librarian SJ3419FR CAD Model

Description

The 3M SJ3419FR is a beige-colored hook and loop - hook only reclosable fastener.

  • Series: Scotchmate™
  • Design: Flame Retardant
  • Package: Roll
  • Length: 150.00' (45.72m)
  • Width: 2.000" (50.80mm)
  • Material: Polyamide (PA), nylon
  • Mounting: Sew-on

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJP7402-3/4-50-BLACK
3M
Need more? Email Us
ECAD model for SJ3531
3M
Need more? Email Us
ECAD model for SJ3418FR
3M
Need more? Email Us
ECAD model for SJ-3463
3M
Need more? Email Us
ECAD model for SJ3560
3M
Need more? Email Us
ECAD model for SJ3571
3M
Need more? Email Us
ECAD model for SJ3533N
3M
Need more? Email Us
ECAD model for SJ3261
3M
Need more? Email Us
ECAD model for SJ-3526N-HOOK-BLACK-1-1/2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention