Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series Dual Lock™ SJ3463
Package 1 per Pkg
Type Interlocking Stems
Shape Circular
Diameter 0.811" (20.60mm)
Mounting Type Screw Mount
Features 400 Stem Density
Material Polyolefin (PO)
Color Black
Base Product Number SJ3463
Other Names 70070662583,2120024993,SJ3463,21200-24993,21200249938,7000052009
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9606.10.8000
Win Source Part Number 1275192-SJ-3463
Ultra Librarian 3D Model Ultra Librarian SJ-3463 CAD Model

Description

The Dual Lock™ SJ3463 interlocking stems by 3M are an ideal solution for fastening various hardware and accessories.

  • Stem Density: 400
  • Material: Polyolefin (PO)
  • Shape: Circular
  • Diameter: 0.811" (20.60mm)
  • Mounting: Screw mounted
  • Package: 1 stem per package
  • Standard Package: 1,000 stems
  • REACH: Unaffected
  • ECCN: EAR99
  • Other Names: 70070662583, 2120024993, SJ3463, 21200-24993, 21200249938, 7000052009

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ3401
3M
Need more? Email Us
ECAD model for SJ3533N
3M
Need more? Email Us
ECAD model for SJ3560
3M
Need more? Email Us
ECAD model for SJ3531
3M
Need more? Email Us
ECAD model for SJ-3526N-HOOK-BLACK-1-1/2
3M
Need more? Email Us
ECAD model for SJ3571
3M
Need more? Email Us
ECAD model for SJ3261
3M
Need more? Email Us
ECAD model for SJ3522
3M
Need more? Email Us
ECAD model for SJP7401-1-1/2-50-BLACK

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention