Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series Scotchmate™
Package Roll
Type Hook and Loop - Loop Only
Length 150.00' (45.72m)
Width 1.000" (25.40mm)
Mounting Type Adhesive - Rubber
Material Polyamide (PA66), Nylon 6/6
Color White
Base Product Number SJ3533N
Other Names 00021200862670,02120086267,3M162207,7000126459,70070969277,SJ3533N
Standard Package 3
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5806.10.2400
Win Source Part Number 1275186-SJ3533N
Ultra Librarian 3D Model Ultra Librarian SJ3533N CAD Model

Description

The 3M SJ3533N is a type of hook and loop loop-only reclosable fastener from the Scotchmate series.

  • Color: White
  • Material: Polyamide (PA66), nylon 6/6
  • Package: Roll
  • Length: 150.00' (45.72m)
  • Standard Package: 3
  • Width: 1.000" (25.40mm)
  • Diameter: Not Applicable
  • Mounting Type: Adhesive-rubber
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS: 5806.10.2400
  • Manufacturer: 3M

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ3571
3M
Need more? Email Us
ECAD model for SJ3252
3M
Need more? Email Us
ECAD model for SJ3401
3M
Need more? Email Us
ECAD model for SJP7401-1-1/2-50-BLACK
3M
Need more? Email Us
ECAD model for SJP7402-3/4-50-BLACK
3M
Need more? Email Us
ECAD model for SJ3531
3M
Need more? Email Us
ECAD model for SJ3533N
3M
Need more? Email Us
ECAD model for SJ3419FR
3M
Need more? Email Us
ECAD model for SJ-3526N-HOOK-BLACK-1-1/2

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention