Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series Scotchmate™
Package Roll
Type Hook and Loop - Loop Only
Length 150.00' (45.72m)
Width 0.750" (19.05mm)
Mounting Type Adhesive - Rubber
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number SJ3531
Other Names 3M162200,SJ3531,02120065617,7010340889,00021200656170,70070520450
Standard Package 4
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5806.10.2400
Win Source Part Number 1275187-SJ3531
Ultra Librarian 3D Model Ultra Librarian SJ3531 CAD Model

Description

The Scotchmate SJ3531 hook and loop loop-only fastener is a versatile and convenient solution for a variety of fastening needs.

  • Material: Polyamide and nylon 6/6
  • Width: 0.750 inches
  • Length: 150 feet
  • Mounting: Adhesive rubber
  • Packaging: Roll
  • Standard Package: 4

You May Also Be Interested in

3M
Need more? Email Us
ECAD model for SJ3418FR
3M
Need more? Email Us
ECAD model for SJ3522
3M
Need more? Email Us
ECAD model for SJ3401
3M
Need more? Email Us
ECAD model for SJ3252
3M
Need more? Email Us
ECAD model for SJ-3463
3M
Need more? Email Us
ECAD model for SJ3419FR
3M
Need more? Email Us
ECAD model for SJ3571
3M
Need more? Email Us
ECAD model for SJP7401-1-1/2-50-BLACK
3M
Need more? Email Us
ECAD model for SJ-3526N-HOOK-BLACK-1-1/2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention