EN
  • EN
  • DE

ZHX1403MA115TH2090TR

Part No ZHX1403MA115TH2090TR
Manufacturer Zilog
Catalog IrDA Transceiver Modules
Description IRDA MODULE 115.2KBPS 7SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Zilog
Series SIR UltraSlim™
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Data Rate 115.2kbs (SIR)
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 100 nA
Link Range, Low Power 1m
Orientation Side View
Temperature Range - Operating -30°C ~ 85°C
Size 7.3mm x 2.8mm x 1.9mm
Standards IrPHY 1.4
Shutdown Yes
Standard Package 3,500 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 939983-ZHX1403MA115TH2090TR
Ultra Librarian 3D Model Ultra Librarian ZHX1403MA115TH2090TR CAD Model

Description

The Zilog 939983-ZHX1403MA115TH2090TR is an IrDA transceiver module designed for sensor and transducer applications.

  • Series: SIR UltraSlim™
  • Package Type: Tape & Reel (TR) Cut Tape (CT)
  • Data Rate: 115.2kbs (SIR)
  • Voltage Supply Range: 2.4V to 3.6V
  • Size: 7.3mm x 2.8mm x 1.9mm
  • Standard: IrPHY 1.4
  • Idle Current Consumption: 100 nA
  • Link Range: 1m in low power mode
  • Feature: Shutdown feature
  • Standard Package: 3,500 pieces

You May Also Be Interested in

Vishay
TXRX IRDA 115.2KBIT 2.5MM 8-SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.0374
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $3.4191
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $0.3696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess