EN
  • EN
  • DE

H3JA-8A 200-240VAC 3S

Part No H3JA-8A 200-240VAC 3S
Manufacturer Omron
Catalog Time Delay Relays
Description RELAY TIME DELAY 3SEC 7A 250V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit SPDT (1 Form C)
Delay Time 0.3 Sec ~ 3 Sec
Contact Rating @ Voltage 7A @ 250VAC
Voltage - Supply 200 ~ 240VAC
Termination Style Plug In, 8 Pin (Octal)
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Qualification -;5;9;7;10;8;3;4;2;1;2272;1920;2728;4821;3689;600477;2649;1864;2080;206;966;4047;2066;1885;4312;5055;18;2561;2617;602345;1849;314;236;255;1110;601964;277;3307;68;4008;1597;4106;172;3473;844;17;41;3483;602408;2946;281;818;0;1911;38555;93480;93481;93482;20573;14428;7898;93483;116095;93484;116477;93485;116478;93486;116479;93487;116480;93496;93497;73617;93498;116481;93499;52291;6574;11330;2159;93488;93489;93439;93490;93491;93440;93502;93492;4656;122088;128455;97674;97673;96506;16679;2160;63878;63879;120999;63880;121031;45423;47710;14833;5862;11329;96507;116482;6294;121032;121034;121035;121036;121037;97676;121038;97677;922;10867;13973;29269;16746;16430;13976;27508;13982;13980;27260;27261;26237;128583;83597;83596;122778;104330;63416;58765;61298;59982;82604;82605;16134;91018;15375;82603;8566;82606;91194;82607;68934;68935;68936;68937;68932;68933;4641;42604;90;467;3421;1433;2002;11392;20587;11395;44504;11397;5135;5137;49171;1484;3586;1401;59824;59825;85076;85077;85078;85079;65448;65520;65524;65527;65528;38274;38275;7291;65529;59826;85080;65449;29842;11310;61300;61301;131241;131240;15870;13030;2215;65451;31620;37531;37533;37534;37535;61925;79088;66538;66539;15534;85081;27271;27274;111454;42606;116106;85146;128603;60;65530;59827;65531;13031;61311;85082;61312;85083;61313;18570;61314;49846;63091;25616;119688;119689;119690;119691;63090;11406;29290;20516;29291;29292;29293;29294;11413;11410;11411;24960;11412;11415;11416;11417;29304;29305;29298;32518;32519;32520;32516;32517;36910;12993;29300;12994;29301;29302;29303;53644;23508;12996;12998;12997;11325;11323;75924;13335;13334;13323;29322;20517;20518;13332;20520;65625;104124;61304;61305;61306;61307;61308;85084;61309;85085;61310;68492;38348;38347;85086;61319;60007;61320;61321;61322;61323;61324;61325;61326;61327;61328;61329;85087;61331;85088;85089;61330;61332;124612;82598;82600;82601;82599;20565;36911;13331;43774;29330;52487;11332;36974;53610;53611;11333;11334;1550;11335;36975;11336;37528;36976;14189;11331;11337;29268;37530;36973;37529;11347;68924;68925;11348;68926;11345;11349;61335;61336;79967;68927;11346;26288;11350;29278;68928;65626;65452;65634;65453;65454;22726;68929;68351;65635;11352;68930;31033;20429;31035;85441;83590;43777;128678;128679;43775;43776;21816;65628;65455;1235;61337;20805;853;11351;68931;29280;29279;29332;29333;9313;43783;43555;43553;43554;1330;13343;24637;43558;43557;43556;43559;43782;19885;29338;25693;66537;75257;21986;46268;33641;3226;39;29339;106851;104145;109859;104280;38226;33566;11407;6801;59252;16309;61347;203;11343;61348;11339;114235;59435;116496;4393;116497;29271;29272;81817;81818;79130;61349;85090;83589;10888;44992;93493;13821;70815;116668;18835;85091;85092;85093;116498;10890;61350;61351;61352;21647;61353;13371;85094;85095;54100;61366;61354;61355;61339;85096;85097;61340;61341;81819;86198;33600;38430;21487;61342;85098;85099;61343;81820;29273;85100;11344;10602;11340;11338;60275;61344;29274;61934;1325;81821;74674;66536;61345;26684;31066;61346;5040;28437;21153;61356;61357;85101;43183;50404;85102;85103;66540;61358;61359;61360;18172;15849;85104;82602;11342;36788;29276;93494;93495;26289;11341;29277;29275;100779;90841;128796;11409;11408;128797;75256;128799;102505;97675;62;61;3;804;1;17;0;2;7;1;1;329230;329240;459388;339014;339044;349292;383652;404818;411897;1;374670;405203;412182;1;837600;359756;359757;374659;381655;381656;738622;381995;382002;390146;395836;395838;408038;202417;202526;228181;1;340465;340503;340510;405969;405970;459377;406590;406607;406608;406609;406610;765014;696010;674417;696017;661825;828194;674416;793633;510476;576099;510472;576058;3955;3956;3957;3958;837598;4579;745930;693419;4580;508141;4581;4582;4583;
Ultra Librarian 3D Model Ultra Librarian H3JA-8A 200-240VAC 3S CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY TIMER SPDT 5A 24-240V / Time Delay Relay 24 to 240VDC 24 to 240VAC SPDT( ())
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC CHASSIS / On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 10 Sec Delay Chassis Mount
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 3A 250V / Programmable (Multi-Function) Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Socketable
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC / One Shot Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount
Need more? Email Us
ATC
Solid-State Flasher 1A 75 Flashes/Minute 50% Cycle 6" Wire Leads ETN Series
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 100MIN
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V / On-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess